EN
  • EN
  • DE

DSA1001DL2-026.0000VAO

Part No DSA1001DL2-026.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LP -40C-105C 25PPM / 26 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 26 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344713-DSA1001DL2-026.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL2-026.0000VAO CAD Model

Description

Product Overview: DSA1001DL2-026.0000VAO from Microchip Technology

The DSA1001DL2-026.0000VAO is a high-performance, precision oscillator manufactured by Microchip Technology, a global leader in providing smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive range of frequency control and timing solutions, designed to meet the stringent requirements of advanced electronic systems.

This oscillator is crafted to deliver exceptional frequency stability and accuracy, making it an ideal choice for applications that require reliable timing solutions, such as telecommunications, networking, data centers, and industrial automation systems. The DSA1001DL2-026.0000VAO is engineered to provide a stable frequency of 26.0000 MHz, which is essential for synchronizing high-speed digital signals and ensuring the proper functioning of complex electronic circuits.

Key Features:

  • Frequency: The oscillator operates at a precise frequency of 26.0000 MHz, suitable for a wide range of applications that demand high timing accuracy.
  • Package: Enclosed in a compact and durable package, the DSA1001DL2-026.0000VAO is designed for easy integration into various electronic assemblies.
  • Stability: It offers excellent frequency stability, which is crucial for maintaining the performance of your system over time and under varying environmental conditions.
  • Low Phase Noise: The low phase noise characteristic of this oscillator ensures minimal signal interference, contributing to the overall performance and reliability of the end application.
  • Supply Voltage: The device is designed to operate with a standard supply voltage, making it compatible with a broad range of electronic equipment.
  • Operating Temperature Range: The oscillator is built to function effectively across a wide temperature range, accommodating the needs of applications exposed to harsh environmental conditions.

The DSA1001DL2-026.0000VAO from Microchip Technology represents a blend of performance, quality, and reliability. Its meticulous design and manufacturing process ensure that it meets the high standards expected by industry professionals. Whether you are developing cutting-edge communication systems or sophisticated industrial machinery, this oscillator will provide the timing precision your products require.

With Microchip's commitment to excellence and customer support, the DSA1001DL2-026.0000VAO is not just a component; it's a cornerstone for building systems that stand the test of time.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess