EN
  • EN
  • DE

DSA1001DL2-026.0000TVAO

Part No DSA1001DL2-026.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LP -40C-105C 25PPM / 26 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 26 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344665-DSA1001DL2-026.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL2-026.0000TVAO CAD Model

Description

Product Overview: DSA1001DL2-026.0000TVAO

Microchip Technology's DSA1001DL2-026.0000TVAO is a state-of-the-art frequency control product designed to meet the demanding needs of modern electronic devices. This precision timing component is part of Microchip's extensive range of frequency control solutions, which are renowned for their reliability and performance.

Key Features

  • Frequency Range: The DSA1001DL2-026.0000TVAO operates at a stable frequency of 26.0000 MHz, which is ideal for applications requiring a precise clock signal.
  • Package Type: It comes in a compact, surface-mountable package, making it suitable for use in space-constrained applications.
  • Supply Voltage: The device is designed to work with a supply voltage that ensures low power consumption while maintaining high performance.
  • Temperature Stability: With excellent temperature stability, this product is reliable across a wide range of operating conditions, ensuring consistent performance.
  • Output Type: The DSA1001DL2-026.0000TVAO features a specific output type that provides a clean, stable signal for various applications.
  • RoHS Compliant: This product is compliant with RoHS directives, making it environmentally friendly and suitable for use in all regions that require RoHS compliance.

Applications

The DSA1001DL2-026.0000TVAO is versatile and can be used in a wide array of electronic applications. It is particularly well-suited for:

  • Wireless communication systems
  • Consumer electronics
  • Industrial automation
  • Networking equipment
  • Embedded systems

Quality and Support

Microchip Technology is a leader in the field of microcontroller and analog semiconductors, and the DSA1001DL2-026.0000TVAO is backed by their commitment to quality. Customers can expect robust technical support and a reliable supply chain, ensuring that their products with Microchip components are of the highest standard and supported throughout their lifecycle.

Conclusion

With its precise frequency control, compact design, and robust performance across various environmental conditions, the DSA1001DL2-026.0000TVAO from Microchip Technology is an excellent choice for designers and engineers looking to integrate a reliable timing solution into their applications.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess