EN
  • EN
  • DE

DSA1001DL2-010.0000VAO

Part No DSA1001DL2-010.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LP -40C-105C 25PPM / 10 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 10 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344745-DSA1001DL2-010.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL2-010.0000VAO CAD Model

Description

The DSA1001DL2-010.0000VAO is a precision-engineered frequency control component manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of the DSA family of oscillators that are known for their reliability and performance in various applications.

Key Features

  • Frequency: The oscillator operates at a stable frequency of 10.0000 MHz, making it suitable for applications requiring precise timing solutions.
  • Supply Voltage: It is designed to work with a supply voltage of 3.3V, which is a common requirement for many modern electronic devices, ensuring compatibility and ease of integration.
  • Output Type: The device provides a CMOS output, which is a widely used logic output type, offering compatibility with a broad range of digital circuits.
  • Package / Case: The oscillator comes in a compact and robust 6-SMD, No Lead package, providing a space-saving solution for PCB designs.
  • Temperature Stability: With excellent temperature stability, the DSA1001DL2-010.0000VAO maintains its frequency accuracy over a wide temperature range, ensuring reliable operation under varying environmental conditions.
  • Low Jitter: The low phase jitter characteristic of this oscillator makes it ideal for high-speed digital applications, where signal integrity is paramount.

Applications

The DSA1001DL2-010.0000VAO is versatile and can be used in a variety of applications, including but not limited to:

  • Telecommunications
  • Networking equipment
  • Wireless communication systems
  • Embedded systems
  • Industrial electronics
  • Internet of Things (IoT) devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSA1001DL2-010.0000VAO is no exception. It is built to meet high industry standards, ensuring long-term reliability for critical applications. Customers can trust this oscillator to deliver consistent performance and support the demanding needs of their electronic systems.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess