EN
  • EN
  • DE

DSA1001DL1-048.0000TVAO

Part No DSA1001DL1-048.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS -40C-85C, 50PPM, 2.5X2. / 48 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 48 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 10.5mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344883-DSA1001DL1-048.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL1-048.0000TVAO CAD Model

Description

Product Overview: DSA1001DL1-048.0000TVAO

Microchip Technology's DSA1001DL1-048.0000TVAO is a high-performance, precision oscillator designed to meet the rigorous demands of today's advanced electronic systems. This compact and reliable component is engineered to provide a stable and accurate clock signal, which is essential for ensuring the synchronized operation of digital circuits.

Key Features

  • Frequency: The DSA1001DL1-048.0000TVAO operates at a frequency of 48.0000 MHz, providing a high-speed clock signal suitable for a wide range of applications.
  • Package Type: This device comes in a surface-mount package, making it ideal for use in space-constrained environments where a minimal footprint is essential.
  • Supply Voltage: It is designed to work with a supply voltage that ensures compatibility with most common logic levels, contributing to the ease of integration into various system architectures.
  • Stability: The oscillator boasts excellent frequency stability, which is critical for maintaining the performance of communication systems, microprocessors, and other digital equipment.
  • Temperature Range: The device is operational over a broad temperature range, ensuring reliable performance even in extreme environmental conditions.
  • Quality and Reliability: As with all Microchip Technology products, this oscillator is manufactured to high-quality standards, providing the reliability that designers need for their mission-critical applications.

Applications

The DSA1001DL1-048.0000TVAO is versatile and can be used in a multitude of applications, including but not limited to:

  • Telecommunication equipment
  • Consumer electronics
  • Industrial systems
  • Networking hardware
  • Embedded systems
  • Internet of Things (IoT) devices

Why Choose Microchip Technology's DSA1001DL1-048.0000TVAO?

Selecting this oscillator from Microchip Technology means opting for a product that delivers consistent performance and is backed by a leader in the semiconductor industry. The DSA1001DL1-048.0000TVAO is not just a component; it's a guarantee of precision, stability, and reliability for your electronic projects.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess