EN
  • EN
  • DE

DSA1001DL1-024.0000TVAO

Part No DSA1001DL1-024.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 24 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 24 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344671-DSA1001DL1-024.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL1-024.0000TVAO CAD Model

Description

Product Overview: DSA1001DL1-024.0000TVAO

Microchip Technology's DSA1001DL1-024.0000TVAO is a high-performance, precision timing solution designed to meet the stringent requirements of advanced electronics. This product is part of Microchip's extensive range of timing and clock generation devices, which are renowned for their reliability and accuracy.

Key Features

  • Frequency: The device boasts a stable frequency output of 24.0000 MHz, which is ideal for applications requiring a precise clock signal.
  • Package Type: It comes in a compact, surface-mount package that is engineered for easy integration into a variety of circuit designs.
  • Supply Voltage: Operating with a supply voltage (Vdd) that is suitable for today's low-power, high-performance electronics.
  • Temperature Stability: The DSA1001DL1-024.0000TVAO is designed to maintain its performance over a wide temperature range, ensuring consistent operation in diverse environmental conditions.
  • Low Jitter: The device features low phase jitter, which is critical for maintaining signal integrity in digital communication systems, high-speed data transfers, and other applications where timing precision is paramount.

Applications

The versatility of the DSA1001DL1-024.0000TVAO makes it suitable for a broad range of applications, including:

  • Networking equipment such as routers, switches, and network interface cards.
  • Telecommunication systems including base stations, backhaul equipment, and wireless infrastructure.
  • Consumer electronics, particularly where precise timing is necessary, such as in set-top boxes, digital TVs, and audio/video equipment.
  • Industrial and automotive systems that require robust and accurate timing solutions.

Quality and Support

Microchip Technology is committed to delivering high-quality products. The DSA1001DL1-024.0000TVAO is backed by Microchip's rigorous testing and validation processes. Customers can also benefit from Microchip's global support network, ensuring assistance is available when needed to integrate this timing solution into their products.

In conclusion, the DSA1001DL1-024.0000TVAO from Microchip Technology is a reliable and precise timing solution that provides the performance needed for today's high-tech applications. Its robust feature set, combined with Microchip's support and quality assurance, makes it an excellent choice for designers and engineers looking for a dependable clock source.

You May Also Be Interested in

ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess