EN
  • EN
  • DE

DSA1001DI3-012.0000VAO

Part No DSA1001DI3-012.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LP -40C-85C 20PPM / 12 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 12 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344844-DSA1001DI3-012.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DI3-012.0000VAO CAD Model

Description

Product Overview: DSA1001DI3-012.0000VAO

Manufacturer: Microchip Technology

The DSA1001DI3-012.0000VAO is a high-precision, low-jitter oscillator from Microchip Technology, designed to meet the rigorous demands of modern electronic systems. This component is part of Microchip's comprehensive range of timing solutions that are known for their reliability and performance.

Key Features:

  • Frequency: This oscillator operates at a fixed frequency of 12.0000 MHz, providing a stable timing signal crucial for system synchronization and timing-related operations.
  • Supply Voltage: It requires a supply voltage (Vdd) of 3.3V, making it compatible with a wide range of digital circuits that use standard power supply levels.
  • Output Type: The DSA1001DI3-012.0000VAO features a CMOS output, which is a standard in digital electronics due to its compatibility with most logic families.
  • Package: It comes in an industry-standard 4-SMD, No Lead package, ensuring easy integration into a variety of PCB designs without the need for complex mounting procedures.
  • Temperature Stability: The oscillator maintains its performance across a broad temperature range, which is essential for applications that operate under varying environmental conditions.

Applications:

The DSA1001DI3-012.0000VAO is suitable for a wide array of applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware such as routers, switches, and modems
  • Consumer electronics
  • Industrial control systems
  • Internet of Things (IoT) devices
  • Embedded systems

Quality and Reliability:

Microchip Technology is renowned for its commitment to quality and reliability. The DSA1001DI3-012.0000VAO oscillator is manufactured to the highest standards, ensuring consistent performance and durability for the lifetime of the product. This component is a testament to Microchip's dedication to providing customers with the best possible timing solutions.

Overall, the DSA1001DI3-012.0000VAO is a superb choice for designers who require a stable and reliable timing component that can seamlessly integrate into their systems, delivering optimal performance with minimal design complexity.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess