EN
  • EN
  • DE

DSA1001DI2-024.0000TVAO

Part No DSA1001DI2-024.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-85C SMD / 24 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 24 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345116-DSA1001DI2-024.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DI2-024.0000TVAO CAD Model

Description

Product Overview: DSA1001DI2-024.0000TVAO

The DSA1001DI2-024.0000TVAO is a high-performance, precision oscillator module designed by Microchip Technology. This product stands out in the market for its exceptional stability and accuracy, making it an ideal choice for applications that demand precise timing solutions.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 24.0000 MHz, providing a stable clock output for your critical applications.
  • Supply Voltage: It is designed to work with a supply voltage of 2.5V to 3.3V, accommodating a range of power supplies and ensuring compatibility with various electronic systems.
  • Temperature Stability: The device is engineered to maintain consistent performance over a broad temperature range, ensuring reliability in diverse operating conditions.
  • Low Jitter: With its low phase jitter, the DSA1001DI2-024.0000TVAO ensures high signal integrity, which is crucial for applications such as telecommunications, data transfer, and digital signal processing.
  • Packaging: The oscillator is enclosed in a compact, industry-standard package that allows for easy integration into a wide array of electronic assemblies.
  • RoHS Compliant: The product adheres to the Restriction of Hazardous Substances Directive, making it an environmentally friendly choice for manufacturers and consumers alike.

Applications

The DSA1001DI2-024.0000TVAO is versatile and can be used in a multitude of applications, including but not limited to:

  • Networking equipment such as routers, switches, and modems
  • Wireless communication systems
  • Industrial controls and automation systems
  • Test and measurement equipment
  • Consumer electronics

Quality and Support

Microchip Technology is known for its commitment to quality and customer support. The DSA1001DI2-024.0000TVAO is backed by Microchip's rigorous testing and quality assurance processes, ensuring that customers receive a reliable and high-quality product. Technical support and documentation are readily available, providing customers with the resources needed to integrate the oscillator into their designs with confidence.

In summary, the DSA1001DI2-024.0000TVAO from Microchip Technology is a top-tier oscillator module that offers precision, stability, and reliability, making it a smart choice for designers and engineers who require the best in timing solution components.

You May Also Be Interested in

ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess