EN
  • EN
  • DE

DSA1001DI2-019.2000VAO

Part No DSA1001DI2-019.2000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOWPWR -40C-85C / 19.2 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 19.2 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 6.5mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344946-DSA1001DI2-019.2000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DI2-019.2000VAO CAD Model

Description

Product Overview: DSA1001DI2-019.2000VAO

Microchip Technology presents the innovative DSA1001DI2-019.2000VAO, a high-performance component designed for advanced electronic applications. This product is part of Microchip's renowned lineup of reliable and efficient solutions, catering to the ever-evolving needs of the technology sector.

Key Features

  • High Capacity: With a 2000VA output, the DSA1001DI2-019.2000VAO is built to support substantial power requirements, ensuring stable operation for sensitive electronic equipment.
  • Robust Design: The product is engineered with durability in mind, capable of withstanding the rigors of daily use in a variety of industrial and commercial settings.
  • Efficiency: Microchip Technology's focus on efficiency is evident in this component, which is designed to minimize power loss and maximize performance.
  • Compatibility: This model is compatible with a wide range of devices and systems, making it a versatile choice for many electronic applications.
  • Reliability: As with all Microchip products, the DSA1001DI2-019.2000VAO is manufactured to the highest quality standards, ensuring reliability and a long operational life.

Applications

The DSA1001DI2-019.2000VAO is suitable for a variety of applications where stable and reliable power is crucial. This includes, but is not limited to:

  • Data centers
  • Telecommunication systems
  • Industrial control systems
  • Medical equipment
  • High-performance computing

Technical Specifications

Below are some of the technical specifications for the DSA1001DI2-019.2000VAO:

  • Output Power: 2000VA
  • High Efficiency and Reliability
  • Brand: Microchip Technology
  • Product Category: Power Management Solutions

About Microchip Technology

Microchip Technology is a leading provider of smart, connected, and secure embedded control solutions. Their easy-to-use development tools and comprehensive product portfolio enable customers to create optimal designs which reduce risk while lowering total system cost and time to market. The DSA1001DI2-019.2000VAO is another example of their commitment to innovation and excellence in the field of electronic components.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess