EN
  • EN
  • DE

DSA1001DI1-050.0000VAO

Part No DSA1001DI1-050.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LP -40C-85C 50PPM / 50 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 50 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 10.5mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344566-DSA1001DI1-050.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DI1-050.0000VAO CAD Model

Description

Microchip Technology's DSA1001DI1-050.0000VAO: A Precision Oscillator Solution

The DSA1001DI1-050.0000VAO is a state-of-the-art MEMS oscillator from Microchip Technology, designed to provide a high-stability timing solution for a wide array of electronic applications. This precision device is part of Microchip's DSA family of oscillators, which are renowned for their reliability and performance in demanding environments.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 50.0000 MHz, offering a stable clock output that is essential for high-speed digital circuits.
  • Supply Voltage: It supports a supply voltage of 1.8V, making it compatible with low-power applications and contributing to the overall energy efficiency of the system.
  • Stability: The DSA1001DI1-050.0000VAO boasts excellent frequency stability, which is crucial for maintaining the integrity of timing signals in sensitive electronic systems.
  • Form Factor: Housed in a compact, industry-standard 6-SMD (No Lead) package, this device is designed for easy integration into a variety of circuit boards.
  • Operating Temperature Range: The oscillator is built to operate over a broad temperature range, ensuring consistent performance even under varying environmental conditions.

Applications

The versatility of the DSA1001DI1-050.0000VAO makes it ideal for use in a multitude of applications, including:

  • Networking equipment such as routers, switches, and wireless communication systems.
  • Industrial control systems where precise timing is necessary for process control and automation.
  • Consumer electronics, including high-definition televisions and gaming consoles, where accurate clocking enhances the user experience.
  • Computer peripherals and data storage devices that require consistent and reliable timing signals.

Quality and Reliability

Microchip Technology is committed to delivering high-quality products, and the DSA1001DI1-050.0000VAO is no exception. It undergoes rigorous testing to ensure it meets the stringent requirements for performance and durability. Customers can trust this oscillator to deliver precise timing solutions that enhance the functionality and reliability of their electronic systems.

With its combination of high performance, stability, and energy efficiency, the DSA1001DI1-050.0000VAO from Microchip Technology is an excellent choice for designers looking for a top-tier oscillator to meet their timing needs.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess