EN
  • EN
  • DE

DSA1001DI1-025.0000VAO

Part No DSA1001DI1-025.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LP -40C-85C 50PPM / 25 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344666-DSA1001DI1-025.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DI1-025.0000VAO CAD Model

Description

Microchip Technology's DSA1001DI1-025.0000VAO Precision Oscillator

The DSA1001DI1-025.0000VAO is a cutting-edge, high-performance oscillator from Microchip Technology, designed to meet the stringent requirements of modern electronic systems. This precision oscillator is part of Microchip's comprehensive range of timing solutions that provide reliable and stable clock signals for a variety of applications.

Key Features

  • Frequency: The oscillator operates at a frequency of 25.0000 MHz, offering a precise and stable clock source for your applications.
  • Supply Voltage: It is designed to work with a supply voltage of 3.3V, making it compatible with a wide range of electronic devices and systems.
  • Output Type: The DSA1001DI1-025.0000VAO features a CMOS output, known for its high noise immunity and low power consumption.
  • Package: Housed in a compact, industry-standard 6-SMD, No Lead package, this oscillator is designed for easy integration into your designs.
  • Temperature Stability: It boasts excellent temperature stability, ensuring consistent performance across a wide range of operating conditions.
  • RoHS Compliant: In line with modern environmental standards, this product is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances.

Applications

The DSA1001DI1-025.0000VAO is ideal for various applications that require a high-precision timing solution, such as:

  • Telecommunications
  • Networking equipment
  • Industrial control systems
  • Embedded systems
  • IoT devices

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSA1001DI1-025.0000VAO is no exception. This product is manufactured to the highest standards, ensuring that it meets the rigorous demands of your application. With its precision, stability, and robust design, the DSA1001DI1-025.0000VAO is the ideal choice for designers looking for a reliable clock source.

Whether you're developing sophisticated telecommunications hardware or designing the next generation of IoT devices, the DSA1001DI1-025.0000VAO from Microchip Technology provides the performance and reliability you need to power your innovations.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess