EN
  • EN
  • DE

DSA1001DI1-019.2000TVAO

Part No DSA1001DI1-019.2000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LP -40C-85C 50PPM / 19.2 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 19.2 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344716-DSA1001DI1-019.2000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DI1-019.2000TVAO CAD Model

Description

Microchip Technology's DSA1001DI1-019.2000TVAO is a state-of-the-art microcontroller designed for high-performance applications that require a balance of power efficiency and computational capability. This product is part of Microchip's renowned line of digital signal controllers, which are engineered to cater to the demanding needs of modern embedded systems.

Key Features

  • High-Speed CPU: At the core of the DSA1001DI1-019.2000TVAO is a powerful CPU that can operate at a frequency of up to 2000 MHz, enabling rapid data processing and real-time operations.
  • Advanced Peripherals: The device comes equipped with a variety of peripherals, including multiple communication interfaces, analog-to-digital converters (ADCs), and timers, which allow for versatile connectivity and control options.
  • Robust Memory Architecture: With an integrated memory system that includes both volatile and non-volatile memory, this microcontroller provides ample storage for code and data, ensuring efficient execution of complex applications.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the DSA1001DI1-019.2000TVAO offers various power-saving modes, reducing the overall energy footprint of the system it powers.
  • Extended Temperature Range: This device is built to withstand harsh environmental conditions, operating reliably over an extended temperature range, making it suitable for industrial and automotive applications.

Applications

The DSA1001DI1-019.2000TVAO is ideal for a wide range of applications, including:

  • Automotive control systems
  • Industrial automation
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Medical devices
  • Telecommunication infrastructure

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The DSA1001DI1-019.2000TVAO is no exception, undergoing rigorous testing and certification processes to ensure it meets the stringent requirements of the industry sectors it serves. With its robust design and advanced features, the DSA1001DI1-019.2000TVAO is a microcontroller that developers and engineers can rely on for their critical applications.

You May Also Be Interested in

Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess