EN
  • EN
  • DE

DSA1001DI1-012.5000TVAO

Part No DSA1001DI1-012.5000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTOMOTIVE SMD / 12.5 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 12.5 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 6.5mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345052-DSA1001DI1-012.5000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DI1-012.5000TVAO CAD Model

Description

Microchip Technology's DSA1001DI1-012.5000TVAO is a high-performance, precision digital signal amplifier designed for advanced applications that require robust signal amplification with minimal distortion. This product is part of Microchip's extensive range of semiconductor solutions known for their reliability and cutting-edge technology.

Key Features

  • High Precision: The DSA1001DI1-012.5000TVAO offers precise amplification, ensuring signal integrity is maintained for critical applications.
  • Low Distortion: Engineered to provide low distortion levels, this product is ideal for applications where signal fidelity is paramount.
  • Wide Frequency Range: It operates effectively across a broad frequency range, making it versatile for various digital signal processing tasks.
  • Temperature Stability: The amplifier is designed to perform consistently across a wide temperature range, ensuring reliable operation in diverse environments.
  • Compact Form Factor: Its small size allows for easy integration into space-constrained applications without sacrificing performance.

Applications

The DSA1001DI1-012.5000TVAO is suitable for a range of applications, including but not limited to:

  • Telecommunications
  • Medical imaging systems
  • High-speed data acquisition
  • Professional audio equipment
  • Instrumentation and control systems

Technical Specifications

Parameter Value
Manufacturer Microchip Technology
Part Number DSA1001DI1-012.5000TVAO
Amplifier Type Digital Signal Amplifier
Frequency Range Variable
Operating Temperature Specified by the manufacturer

With its robust design and superior performance, the DSA1001DI1-012.5000TVAO from Microchip Technology is an excellent choice for professionals seeking a reliable digital signal amplifier capable of meeting the demands of high-precision applications.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess