EN
  • EN
  • DE

DSA1001CL2-033.3300TVAO

Part No DSA1001CL2-033.3300TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 33.33 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 33.33 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 10.5mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344847-DSA1001CL2-033.3300TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001CL2-033.3300TVAO CAD Model

Description

Product Overview: DSA1001CL2-033.3300TVAO

The DSA1001CL2-033.3300TVAO is a precision-engineered electronic component manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to cater to the demanding needs of modern electronics, providing reliability and performance that industry professionals can trust.

Key Features and Benefits

  • High Precision: The DSA1001CL2-033.3300TVAO is built for applications where precision is paramount, ensuring accurate performance in critical systems.
  • Stability: This component offers exceptional stability, making it suitable for environments that require consistent operation over time and under varying conditions.
  • Quality Construction: Manufactured by Microchip Technology, the DSA1001CL2-033.3300TVAO is constructed with high-quality materials, ensuring durability and longevity.
  • Wide Application Range: The versatility of this product allows it to be used across a broad range of applications, from industrial to consumer electronics.
  • Support and Documentation: Microchip Technology provides comprehensive support and documentation, simplifying integration and troubleshooting for developers and engineers.

Technical Specifications

Parameter Value
Manufacturer Microchip Technology
Part Number DSA1001CL2-033.3300TVAO
Category Electronic Components
Application Industrial, Consumer Electronics, etc.

The DSA1001CL2-033.3300TVAO stands out as a testament to Microchip Technology's commitment to innovation and excellence. It is a testament to the company's ability to deliver high-quality components that meet the evolving needs of the technology sector. Whether for complex industrial systems or sophisticated consumer electronics, this product is designed to offer reliable service and enhance the overall performance of the application it serves.

For more information or to inquire about purchasing, interested parties should contact Microchip Technology directly or visit their official website to access detailed datasheets and support resources.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess