EN
  • EN
  • DE

DSA1001CL2-025.0000TVAO

Part No DSA1001CL2-025.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-105C SMD / 25 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345135-DSA1001CL2-025.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001CL2-025.0000TVAO CAD Model

Description

Microchip Technology's DSA1001CL2-025.0000TVAO Product Overview

The DSA1001CL2-025.0000TVAO is a precision-engineered electronic component manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This product is designed to cater to a wide array of applications that require high reliability and performance in frequency control and timing solutions.

Key Features

  • Frequency Range: The device offers a stable frequency output of 25.0000 MHz, making it suitable for applications that demand a precise clock signal.
  • Package Type: It comes in a compact CL2 package, which is designed for surface-mount technology (SMT), allowing for efficient assembly and space-saving on printed circuit boards (PCBs).
  • Temperature Stability: The DSA1001CL2-025.0000TVAO is characterized by its excellent temperature stability, ensuring consistent performance over a wide range of operating conditions.
  • Supply Voltage: It operates at a nominal supply voltage (V), which is a common value for many electronic circuits, providing compatibility with a variety of systems.
  • Low Power Consumption: This product is optimized for low power consumption, making it an ideal choice for battery-powered devices or energy-efficient applications.

Applications

The DSA1001CL2-025.0000TVAO is versatile and can be used in various applications, including:

  • Wireless communications
  • Networking equipment
  • Consumer electronics
  • Industrial control systems
  • Internet of Things (IoT) devices

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSA1001CL2-025.0000TVAO is no exception. It undergoes rigorous testing and quality control measures to ensure that it meets the high standards expected by industry professionals and hobbyists alike.

With its precise frequency output, compact packaging, and reliable performance, the DSA1001CL2-025.0000TVAO from Microchip Technology stands as a top choice for designers and engineers looking to incorporate a dependable timing solution into their projects.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess