EN
  • EN
  • DE

DSA1001CL2-012.2880TVAO

Part No DSA1001CL2-012.2880TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-105C SMD / 12.288 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 12.288 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345158-DSA1001CL2-012.2880TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001CL2-012.2880TVAO CAD Model

Description

Microchip Technology's DSA1001CL2-012.2880TVAO is a high-performance, precision oscillator designed to meet the demanding requirements of modern electronic systems. This device is part of Microchip's extensive range of timing solutions that provide reliable and accurate frequency control for a variety of applications.

Key Features

  • Frequency: The DSA1001CL2-012.2880TVAO operates at a frequency of 12.2880 MHz, making it ideal for applications requiring a specific clock input.
  • Stability: It offers excellent stability, ensuring that the frequency remains consistent over a range of environmental conditions including temperature, voltage, and load variations.
  • Package Type: This device comes in a compact CL2 package, which is suitable for high-density mounting and is designed to save board space in tight designs.
  • Supply Voltage: The oscillator is designed to operate at a supply voltage of 3.3V, catering to low-power applications without compromising performance.
  • Output Type: It features a TVAO output, providing a clean and stable signal for driving the clock input of digital circuits.
  • Temperature Range: The device is operational over an industrial temperature range, making it robust for use in environments that experience wider temperature variations.

Applications

The DSA1001CL2-012.2880TVAO is versatile and can be used in a range of applications, including but not limited to:

  • Networking equipment such as routers, switches, and modems
  • Telecommunication systems
  • Consumer electronics
  • Industrial controls and automation systems
  • Computer peripherals and servers

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The DSA1001CL2-012.2880TVAO is manufactured to the highest standards, ensuring that it meets the rigorous requirements of the most critical applications. With Microchip's reputation, customers can trust this oscillator to deliver consistent performance and support the longevity of their products.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess