EN
  • EN
  • DE

DSA1001CI2-025.0000TVAO

Part No DSA1001CI2-025.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-85C SMD / 25 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345101-DSA1001CI2-025.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001CI2-025.0000TVAO CAD Model

Description

Product Overview: DSA1001CI2-025.0000TVAO

The DSA1001CI2-025.0000TVAO is a high-performance, precision timing solution from the renowned manufacturer Microchip Technology. This product is designed to meet the stringent requirements of advanced electronic systems, providing reliable and consistent performance for a wide range of applications.

Key Features

  • Frequency Precision: The device offers a stable frequency of 25.0000 MHz, which is essential for applications requiring precise timing.
  • Low Jitter: With its low jitter performance, the DSA1001CI2-025.0000TVAO ensures high-quality signal integrity, which is crucial for high-speed digital communication and data processing.
  • Temperature Stability: The product is designed to maintain its performance over a wide temperature range, making it suitable for use in environments with varying temperature conditions.
  • Compact Size: The compact package size allows for easy integration into space-constrained designs without compromising on performance.
  • Supply Voltage: It operates at a standard supply voltage, providing compatibility with common system power rails and simplifying power management design.
  • Long-Term Reliability: Microchip Technology's commitment to quality ensures that the DSA1001CI2-025.0000TVAO is a reliable component for long-term deployment in critical systems.

Applications

The DSA1001CI2-025.0000TVAO is suited for a variety of applications that demand high precision and stability in timing. Some of these applications include:

  • Telecommunications systems
  • Networking equipment
  • Server and data center infrastructure
  • Industrial control systems
  • Test and measurement equipment
  • Consumer electronics

Quality and Support

Microchip Technology is known for its dedication to quality and customer support. The DSA1001CI2-025.0000TVAO is backed by rigorous testing and validation processes, ensuring it meets the highest industry standards. Additionally, customers can benefit from Microchip's global support network, providing assistance throughout the product's lifecycle.

Whether you are designing a sophisticated communication system or a high-performance industrial application, the DSA1001CI2-025.0000TVAO from Microchip Technology is an excellent choice for ensuring precise timing and system stability.

You May Also Be Interested in

ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess