EN
  • EN
  • DE

DS31404GN2

Part No DS31404GN2
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description IC TIMING DUAL DPLL 256CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Ethernet, SONET/SDH, Stratum, Telecom IC 750MHz 2 Output 256-CSBGA (17x17)
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 256-LBGA, CSBGA
Case / Package 256-CSBGA (17x17)
Family Name DS31404
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DS31404GN+, DS31404GN+-ND
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869560-DS31404GN2
Ultra Librarian 3D Model Ultra Librarian DS31404GN2 CAD Model

Description

Microchip Technology's DS31404GN2: A High-Performance Serial Communication Controller

The DS31404GN2 is a cutting-edge serial communication controller designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This advanced integrated circuit (IC) is tailored to facilitate robust and efficient serial data communication in a variety of applications, ranging from industrial automation to complex networking systems.

Key Features and Benefits

  • High-Speed Interface: The DS31404GN2 supports high-speed data transfer, making it an ideal choice for applications requiring fast and reliable communication.
  • Flexibility: It offers a flexible interface that can be easily integrated into a wide range of system architectures, ensuring compatibility and ease of use.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with minimal power consumption, contributing to the overall reduction of system power requirements and extending the lifespan of battery-operated devices.
  • Robust Design: Microchip Technology's commitment to quality is evident in the DS31404GN2's robust design, capable of withstanding harsh industrial environments and ensuring reliable performance under challenging conditions.

Applications

The DS31404GN2 is highly versatile and can be employed in a variety of applications, such as:

  • Industrial control systems
  • Networking equipment
  • Data acquisition systems
  • Telecommunications infrastructure

Technical Specifications

Microchip Technology has equipped the DS31404GN2 with a set of technical specifications that make it stand out in its class:

  • Package Type: Surface Mount
  • Operating Temperature Range: Specified by the manufacturer
  • Supply Voltage: Defined by Microchip's standard specifications
  • Quality and Reliability: Built to meet Microchip's high-quality standards, ensuring long-term reliability

For developers and engineers looking to incorporate a reliable serial communication controller into their designs, the DS31404GN2 from Microchip Technology offers a blend of performance, flexibility, and durability that is hard to match. Whether you're designing a new piece of industrial equipment or upgrading an existing network, this IC will provide the communication backbone you need to keep data flowing smoothly and efficiently.

You May Also Be Interested in

Renesas Electronics America
IC CK505 VREG/RES 56TSSOP / Intel CPU, PCI Express (PCIe) Clock/Frequency Synthesizer IC 400MHz 1 Output 56-TSSOP
Lowest to $9.7932
Skyworks Solutions Inc.
IC OSC PCI EXPRESS 2OUT 10TDFN
Lowest to $7.2694
Renesas Electronics America
MULTIMKT-TIMING / IC Output
Need more? Email Us
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $1.3063
Renesas Electronics America
IC FREQUENCY GENERATOR 56TSSOP / Memory, DIMM, PCI Express (PCIe) Clock Generator IC Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
9DBL0243A 2-O/P LP-HCSL ZDB, ZO=
Need more? Email Us
Renesas Electronics America
IC CLK BUF DDR 233MHZ 1CIRC / Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK GEN 1:1 16QFN
Need more? Email Us
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 28SSOP / PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer, Multiplexer IC 166MHz 1 Output 28-SSOP
Lowest to $4.0282

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess