EN
  • EN
  • DE

DL4148T&R

Part No DL4148T&R
Manufacturer Microchip Technology
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971696-DL4148T&R
Categories OEM Parts(C-E)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DL4148T&R CAD Model

Description

Microchip Technology's DL4148T&R - High-Speed Switching Diode

The DL4148T&R from Microchip Technology is a high-speed switching diode that has been meticulously designed to meet the requirements of various electronic applications that demand efficient and fast switching capabilities. This diode is a versatile component, commonly utilized in high-frequency rectification and switching applications in consumer electronics, industrial hardware, and communication devices.

The DL4148T&R comes in a compact DO-35 package, which is not only space-saving but also allows for easy integration into a wide range of electronic circuits. Despite its small size, it packs a powerful performance, characterized by its fast reverse recovery time, which ensures quick transitions from conducting to non-conducting states. This feature is particularly beneficial in high-speed switching applications where efficiency and speed are paramount.

With a continuous reverse voltage of 100V and a forward continuous current of 200mA, this diode is capable of handling moderate power levels while maintaining its integrity and reliability. Its peak forward surge current is specified at 2A, which means it can withstand transient current spikes without succumbing to immediate failure. This makes the DL4148T&R a robust choice for circuits that may experience sudden surges in power.

The operating temperature range of the DL4148T&R spans from -55°C to +175°C, allowing it to function effectively under a broad spectrum of environmental conditions. This temperature resilience is essential for applications that may be exposed to extreme temperatures or that are required to maintain performance stability over a wide temperature range.

Microchip Technology's DL4148T&R is supplied in a tape and reel format (T&R), which facilitates automated pick-and-place assembly processes, thereby enhancing manufacturing efficiency and reducing production time. This packaging method is ideal for high-volume production runs where consistency and speed are critical.

In summary, the DL4148T&R diode is a reliable and efficient solution for designers and engineers looking to incorporate a high-speed switching component into their electronic designs. With its combination of fast switching speeds, robust power handling capabilities, and a wide operating temperature range, this diode is a practical choice for a multitude of applications.

You May Also Be Interested in

Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0159
TDK Corporation
Lowest to $0.2420
Kemet
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Amphenol
GeneralPartSpec: MIL-DTL-38999 style ConnectorType: Gasket
Need more? Email Us
Sagami
Need more? Email Us
TT Electronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess