EN
  • EN
  • DE

DEMOBOARD-U3600BM

Part No DEMOBOARD-U3600BM
Manufacturer Microchip Technology
Catalog RF Evaluation and Development Kits, Boards
Description BOARD DEMO FOR U3600BM / - U3600BM Transceiver Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Type Transceiver
For Use With/Related Products U3600BM
Supplied Contents Board(s)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 798604-DEMOBOARD-U3600BM
Ultra Librarian 3D Model Ultra Librarian DEMOBOARD-U3600BM CAD Model

Description

DEMOBOARD-U3600BM Product Overview

The DEMOBOARD-U3600BM is a cutting-edge demonstration board from Microchip Technology, designed to showcase the capabilities of the U3600BM telephony IC. This product is a perfect solution for engineers and developers seeking to evaluate and test the features of the U3600BM in a real-world application setting.

Key Features

  • Integrated U3600BM IC: At the heart of the DEMOBOARD-U3600BM is Microchip's U3600BM, a versatile telephony IC that offers a range of features for advanced telecommunication applications.
  • Plug-and-Play: The demonstration board is designed for ease of use, allowing for immediate operation upon connection, with minimal setup required.
  • Comprehensive Connectivity: With various input and output options, the board provides numerous ways to connect to other devices and systems for a thorough evaluation.
  • On-Board Diagnostics: Equipped with diagnostic tools and indicators, the DEMOBOARD-U3600BM simplifies the process of testing and troubleshooting.

Applications

The DEMOBOARD-U3600BM is ideal for professionals working in the field of telecommunication systems design, research and development, and educational purposes. It serves as an excellent tool for demonstrating the capabilities of telephony ICs in applications such as:

  • Telephone systems
  • Answering machines
  • Caller ID systems
  • Various other telecommunication devices

Technical Specifications

The demonstration board comes equipped with the necessary features to fully explore the U3600BM IC's potential. Detailed technical specifications can be found in the accompanying documentation provided by Microchip Technology.

Support and Documentation

Microchip Technology provides extensive support and comprehensive documentation for the DEMOBOARD-U3600BM, including datasheets, application notes, and user guides. Customers can also access Microchip's online technical support resources for additional assistance.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MASW-007921-TR300
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAVSS0006TR-3000
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.4-3.8 GHZ EVALUATION
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011101-TR100
Need more? Email Us
MACOM Technology Solutions
MAAP-011232 SAMPLE BOARD TYPE A
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAL-009120-TR300
Need more? Email Us
MACOM Technology Solutions
CMPA851A012S DEV BOARD
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT FEATHER 32U4 RFM95W LOR
Lowest to $20.5521
MACOM Technology Solutions
EVAL BOARD FOR MAAP-011027
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess