EN
  • EN
  • DE

DARR84-APK

Part No DARR84-APK
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description IC AUDIO BASEBAND PROC 129TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Part Status Obsolete (End Of Life)
Applications Wireless Audio
Core Processor 8052
Program Memory Type FLASH
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811921-DARR84-APK
Ultra Librarian 3D Model Ultra Librarian DARR84-APK CAD Model

Description

Product Overview: DARR84-APK from Microchip Technology

The DARR84-APK is a state-of-the-art integrated circuit (IC) developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to a wide range of applications, including automotive, industrial, and consumer electronics, where reliability and performance are of paramount importance.

Key Features

  • High-Performance Architecture: The DARR84-APK is built on an advanced architecture that ensures fast processing capabilities, enabling it to handle complex tasks with ease.
  • Robust Connectivity: With integrated support for various communication protocols, this IC allows for seamless integration into existing systems, facilitating data transfer and interoperability.
  • Low Power Consumption: Designed with power efficiency in mind, the DARR84-APK operates on low power, making it ideal for battery-operated devices and applications that require energy conservation.
  • Security Features: Microchip Technology understands the importance of security in today's connected world. The DARR84-APK includes advanced security features to protect against unauthorized access and ensure data integrity.

Applications

The versatility of the DARR84-APK allows it to be utilized in a multitude of applications. It is particularly well-suited for:

  • Automotive systems, such as advanced driver-assistance systems (ADAS) and infotainment
  • Industrial control systems, including automation and process control
  • Consumer electronics, ranging from smart home devices to portable electronics

Technical Specifications

The DARR84-APK boasts a comprehensive set of technical specifications that ensure it meets the rigorous demands of modern electronic systems. These include:

  • High-speed processing core
  • Multiple I/O options for enhanced connectivity
  • Embedded memory modules for efficient data storage and retrieval
  • Compliance with industry-standard protocols and certifications

Microchip Technology's commitment to quality and innovation is evident in the DARR84-APK, making it a reliable choice for developers and engineers looking to incorporate a robust IC into their designs. With its combination of performance, efficiency, and security, the DARR84-APK stands out as a superior solution for a wide array of electronic applications.

You May Also Be Interested in

ON Semiconductor
BATTERY SENSOR, LIN, 128KB FLASH /
Lowest to $12.0538
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
IC EMB AUTHENTICATION 6TSNP /
Lowest to $0.6319
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess