EN
  • EN
  • DE

CW01K6-G

Part No CW01K6-G
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description IC TRANSMITTER 4CH 24QFN  /  Continuous Wave Transmitter PMIC 24-QFN (5x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Microchip Technology
Package Tape & Reel (TR)
Applications Continuous Wave Transmitter
Current - Supply 23.5mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (5x4)
Base Product Number CW01
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1228433-CW01K6-G
Ultra Librarian 3D Model Ultra Librarian CW01K6-G CAD Model

Description

The CW01K6-G is a cutting-edge microcontroller unit (MCU) brought to market by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This sophisticated product is designed for versatility and efficiency, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Advanced Core: At the heart of the CW01K6-G is a high-performance core that offers balanced power and speed, ensuring smooth operation even in demanding applications.
  • Memory Capabilities: The MCU is equipped with ample memory, including both flash and SRAM, to handle complex programs and data storage requirements.
  • Connectivity: With integrated communication interfaces such as I2C, SPI, and UART, this microcontroller provides flexible options for connecting to other devices and peripherals.
  • Robust Security: Security features are paramount in today's connected world, and the CW01K6-G offers hardware-based security options to protect against threats and ensure data integrity.
  • Low Power Consumption: Energy efficiency is a hallmark of Microchip's products, and this MCU is designed to operate with minimal power draw, extending the life of battery-powered devices.
  • Development Support: Microchip Technology provides comprehensive development tools and software support, simplifying the design process and reducing time to market for products utilizing the CW01K6-G.

Applications

The versatile nature of the CW01K6-G MCU makes it well-suited for a variety of applications, including:

  • Smart home devices
  • Industrial control systems
  • Automotive electronics
  • Wearable technology
  • Internet of Things (IoT) endpoints

Why Choose the CW01K6-G?

When selecting an MCU for your next project, the CW01K6-G from Microchip Technology stands out for its reliability, efficiency, and the strong backing of Microchip's industry-leading support and resources. Whether you're developing a new smart appliance, upgrading an industrial control system, or innovating in the automotive space, the CW01K6-G offers the performance and features necessary to create products that meet the demands of today's tech-savvy consumers and businesses.

You May Also Be Interested in

NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess