Products specifications Report Issue?

Category Discrete Semiconductor Products>Current Regulation - Diodes, Transistors
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Anode - Cathode (Vak)(Max) 100V
Regulator Current (Max) 429µA
Voltage - Limiting (Max) 1.05V
Temperature Range - Operating -65°C ~ 175°C
Mounting SMD (SMT)
ECCN EAR99
HTSUS 8541.10.0040
Other Names 150-CD5288
Standard Package 1
Win Source Part Number 1054871-CD5288
Ultra Librarian 3D Model Ultra Librarian CD5288 CAD Model

Description

Microchip Technology Product CD5288 Overview

The CD5288 is a cutting-edge integrated circuit from the renowned manufacturer Microchip Technology. This versatile product is designed to cater to a wide range of applications, offering reliability and efficiency in its performance. The CD5288 is part of a family of highly integrated solutions that provide a seamless experience for developers and engineers looking to optimize their designs.

Key Features and Benefits

  • High Integration: The CD5288 incorporates multiple features into a single chip, which reduces the need for additional components, simplifies design complexity, and saves board space.
  • Low Power Consumption: Ideal for battery-powered devices, the CD5288 is engineered to operate with minimal power draw, thereby extending the life of the product and reducing the overall energy cost.
  • Robust Performance: Designed to withstand harsh conditions, the CD5288 maintains its performance across a wide range of temperatures and operating conditions, ensuring reliability for critical applications.
  • Easy Integration: With its user-friendly interface and compatibility with various microcontrollers and processors, the CD5288 can be easily integrated into existing designs, facilitating a quick time-to-market.

Applications

The versatility of the CD5288 allows it to be used across a diverse set of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Units
  • Communication Devices
  • Power Management Systems

Technical Specifications

The CD5288 boasts technical specifications that make it suitable for a variety of demanding applications. Key specifications include a wide operating voltage range, high-temperature tolerance, and a compact package design that meets industry standards for ease of integration.

Support and Resources

Microchip Technology provides extensive support and resources for the CD5288, including detailed datasheets, application notes, and design guides. Customers can also access technical support from Microchip's team of experts to assist with integration, troubleshooting, and optimization of their designs.

For developers and engineers seeking a reliable and efficient solution for their electronic designs, the Microchip Technology CD5288 offers the perfect blend of performance, integration, and support.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 100MA 1005
Need more? Email Us
ECAD model for CDBF0130R
Vishay
DIODE STANDARD 400V 1.5A DO214AA
Need more? Email Us
ECAD model for RS2G-E3/5BT
Vishay
DIODE STANDARD 500V 3A DO201AD
Need more? Email Us
ECAD model for 1N5405-E3/54
Vishay
DIODE STANDARD 600V 6A TO277A
Need more? Email Us
ECAD model for VS-6ESH06HM3/86A
Vishay
DIODE STANDARD 100V 4A DO201AD
Need more? Email Us
ECAD model for UG4B-E3/54
Comchip Technology
DIODE STANDARD 400V 3A 3220
Need more? Email Us
ECAD model for ACGRCT302-HF
Vishay
DIODE STANDARD 100V 3A DO201AD
Need more? Email Us
ECAD model for RGP30B-E3/73
Vishay
DIODE STANDARD 200V 6A P600
Need more? Email Us
ECAD model for GI752-E3/73
Vishay
DIODE SCHOTTKY 20V 8A TO277A
Need more? Email Us
ECAD model for SS8P2LHM3_A/H

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention