EN
  • EN
  • DE
  • IT

CAP1206-1-SL

Part No CAP1206-1-SL
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description 6-CHANNEL CAPACITIVE TOUCH SENSO / Capacitive Touch Buttons 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Type Buttons
Proximity Detection No
Number of Inputs 6
LED Driver Channels -
Interface I²C, SMBus
Resolution 8 b
Voltage - Supply 3V ~ 5.5V
Current - Supply 750µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number CAP1206
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1354450-CAP1206-1-SL
Ultra Librarian 3D Model Ultra Librarian CAP1206-1-SL CAD Model

Description

Microchip Technology's CAP1206-1-SL Touch Sensor Controller

The CAP1206-1-SL is a highly sophisticated touch sensor controller developed by Microchip Technology, designed to bring a seamless and intuitive touch interface to a wide array of electronic devices. This compact controller is engineered to detect touch inputs with high precision, making it an ideal component for implementing touch-sensitive buttons, sliders, and proximity sensing in consumer electronics, home appliances, automotive applications, and industrial control panels.

At the heart of the CAP1206-1-SL lies its advanced capacitive sensing technology, which is capable of sensing changes in capacitance on its six input channels. The controller is equipped with Microchip's patented automatic recalibration and environmental compensation algorithms, ensuring reliable operation under varying environmental conditions and over time. This feature minimizes false touches and enhances the user experience by maintaining the sensitivity and accuracy of touch detection.

The CAP1206-1-SL supports multiple communication interfaces, including a standard I²C serial interface, allowing for easy integration with a host microcontroller. This versatility in communication makes it a flexible choice for designers looking to implement touch interfaces in their systems. Additionally, the controller includes programmable sensitivity levels for each input, enabling customization to the specific needs of the application.

Power consumption is a critical consideration in modern electronic design, and the CAP1206-1-SL addresses this by offering a low-power mode, which significantly reduces power usage when the touch inputs are not in use. This feature is particularly beneficial for battery-powered devices, where extending the battery life is paramount.

The device comes in a space-saving 16-pin QFN package, making it suitable for designs where board space is at a premium. Furthermore, Microchip provides comprehensive development support for the CAP1206-1-SL, including evaluation boards, reference designs, and robust software libraries, which accelerates the design process and helps bring products to market faster.

Overall, the CAP1206-1-SL from Microchip Technology is a versatile and reliable solution for adding touch capabilities to a wide range of electronic products, offering designers the performance, flexibility, and ease of use required to create innovative and user-friendly interfaces.

You May Also Be Interested in

Renesas Electronics America
IC TOUCH SENSOR 75W 16VFQFPN
Need more? Email Us
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.5879
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $4.0600
Microchip Technology
IC TOUCH SENSOR/LED DRVR 24VQFN
Lowest to $2.7838
Atmel
Lowest to $2.2834
Microchip Technology
IC SENSOR QTOUCH 6CHAN 28SSOP
Lowest to $76.9507
Texas Instruments
Capacitance-to-Digital Converter for Proximity Level Sensing Applications | IC CAPACITIVE SENSING 16WQFN
Lowest to $8.1492
Renesas Electronics America
SOIC 12.80X7.60X2.34 MM, 1.27MM
Need more? Email Us
Azoteq (Pty) Ltd
1 CH. CAPACITIVE SAR SENSOR FOR
Lowest to $1.3636

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6128 $56.4480
80+ $1.3234 $105.8720
120+ $1.2820 $153.8400
165+ $1.2407 $204.7155
210+ $1.1993 $251.8530
280+ $1.0752 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,244 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess