EN
  • EN
  • DE

C4550A1-0236

Part No C4550A1-0236
Manufacturer Microchip Technology
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1182055-C4550A1-0236
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C4550A1-0236 CAD Model

Description

The Microchip Technology Product C4550A1-0236 is a cutting-edge microcontroller that stands out in the industry for its robust performance and versatility. Designed to cater to a wide range of applications, this product is an excellent choice for professionals and hobbyists alike who require reliability and efficiency in their electronic projects.

Key Features

  • High Performance: With a powerful core and optimized architecture, the C4550A1-0236 ensures smooth and rapid processing of tasks, making it suitable for demanding applications.
  • Low Power Consumption: This microcontroller is designed with energy efficiency in mind, allowing for longer battery life in portable devices without sacrificing performance.
  • Ample Storage: Equipped with generous amounts of flash memory and RAM, it provides ample space for complex programs and data handling.
  • Connectivity Options: Offering a range of communication interfaces, the C4550A1-0236 allows for easy integration with other peripherals and systems, enhancing its flexibility in various use cases.
  • Robust Security: Security features are built into the hardware, providing layers of protection against unauthorized access and ensuring the integrity of your applications.

Applications

The versatility of the C4550A1-0236 makes it an ideal component for a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Smart home devices
  • Internet of Things (IoT) gadgets
  • Wearable technology

Technical Specifications

Parameter Value CPU Speed Up to X MHz Memory Type Flash/RAM Communication Interfaces SPI, I2C, UART, etc. Operating Voltage X.X - X.X V Temperature Range -XX to +XXX°C

Overall, the Microchip Technology Product C4550A1-0236 is a highly capable microcontroller that provides a perfect blend of power, efficiency, and security, making it a top choice for developers looking to create advanced electronic systems.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Cherry Semiconductor Corporation
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
UTC
Lowest to $0.3269
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess