EN
  • EN
  • DE

AX500-1CQ208M

Part No AX500-1CQ208M
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 115 I/O 208CQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features series Field Programmable Gate Array (FPGA) IC 115 73728 208-BFCQFP with Tie Bar
Manufacturer Microchip Technology
Series Axcelerator
Package Tray
Number of I/O 115
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 208-BFCQFP with Tie Bar
Case / Package 208-CQFP (75x75)
Family Name AX500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912320-AX500-1CQ208M
Ultra Librarian 3D Model Ultra Librarian AX500-1CQ208M CAD Model

Description

Introducing the AX500-1CQ208M from Microchip Technology

The AX500-1CQ208M is a cutting-edge product from the renowned semiconductor manufacturer, Microchip Technology. This component is designed to cater to the demanding needs of modern electronic systems, providing a robust and versatile solution for a wide range of applications.

At its core, the AX500-1CQ208M is a highly integrated circuit that is part of Microchip's FPGA (Field-Programmable Gate Array) product line. FPGAs are known for their flexibility and are widely used in industries where customizability and high-performance are critical. Microchip's AX500-1CQ208M allows engineers to program the hardware to perform specific functions tailored to their unique requirements.

Key Features:

  • Programmable Logic: The AX500-1CQ208M boasts a large array of programmable logic elements, enabling the execution of complex digital computations and logic operations.
  • High-Density I/O: With a multitude of input/output pins housed in a compact QFP (Quad Flat Package), this product ensures efficient communication with other components in a system, while maintaining a small footprint.
  • Speed and Efficiency: Engineered for speed, the AX500-1CQ208M delivers high clock rates, which translates to faster processing times for critical applications.
  • Low Power Consumption: Despite its robust performance, this FPGA is designed to be power-efficient, making it ideal for portable and energy-sensitive applications.

Whether it's for industrial control systems, communication infrastructure, automotive electronics, or consumer electronics, the AX500-1CQ208M provides the reliability and performance that Microchip Technology's products are known for.

Applications:

  • Industrial Automation
  • Telecommunication Systems
  • Automotive Electronics
  • Consumer Electronics
  • Medical Devices

Microchip Technology's commitment to innovation is evident in the AX500-1CQ208M, making it an excellent choice for designers looking to push the boundaries of what's possible with modern electronics. With this product, you can expect a seamless integration into your projects, backed by the quality and support that Microchip is known for.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8895 $53.3700
140+ $0.7299 $102.1860
215+ $0.7071 $152.0265
295+ $0.6843 $201.8685
380+ $0.6615 $251.3700
510+ $0.5931 $302.4810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess