EN
  • EN
  • DE

AX250-CQ208M

Part No AX250-CQ208M
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 115 I/O 208CQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features series Field Programmable Gate Array (FPGA) IC 115 55296 208-BFCQFP with Tie Bar
Manufacturer Microchip Technology
Series Axcelerator
Package Tray
Number of I/O 115
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 208-BFCQFP with Tie Bar
Case / Package 208-CQFP (75x75)
Family Name AX250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912317-AX250-CQ208M
Ultra Librarian 3D Model Ultra Librarian AX250-CQ208M CAD Model

Description

The AX250-CQ208M is a cutting-edge microcontroller unit (MCU) designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive range of microcontrollers that cater to a wide array of applications across various industries, including automotive, consumer electronics, aerospace, and more.

Key Features

  • High Performance: At the heart of the AX250-CQ208M is a powerful core that delivers exceptional computational speed and efficiency, making it suitable for complex and demanding applications.
  • Advanced Peripherals: This MCU comes equipped with a variety of peripherals that enhance its functionality, including multiple communication interfaces, analog-to-digital converters (ADCs), and timers.
  • Low Power Consumption: Designed with energy efficiency in mind, the AX250-CQ208M is capable of operating in low-power modes, thereby extending battery life and reducing power costs in portable and remote applications.
  • Robust Security Features: Security is a top priority for devices in today's interconnected world, and the AX250-CQ208M includes features such as secure boot, cryptographic accelerators, and unique device identification to protect against unauthorized access and ensure data integrity.
  • Scalability: As part of Microchip's product ecosystem, the AX250-CQ208M allows for seamless scalability, enabling developers to migrate between different Microchip devices with minimal changes to their existing designs.

Applications

The versatility of the AX250-CQ208M makes it an ideal choice for a multitude of applications, such as:

  • Industrial control systems
  • Automotive electronics
  • Internet of Things (IoT) devices
  • Medical devices
  • Smart home automation

Technical Specifications

The AX250-CQ208M is housed in a compact QFP (Quad Flat Package) with 208 pins, offering a balance between size and I/O capabilities. It operates over a wide temperature range and meets stringent quality and reliability standards, ensuring stable performance in diverse environments.

Conclusion

Microchip Technology's AX250-CQ208M is a sophisticated and reliable microcontroller that provides designers with a flexible and secure platform for developing innovative products. With its robust feature set and Microchip's commitment to quality, the AX250-CQ208M stands out as a top choice for those seeking to integrate high-performance MCUs into their designs.

You May Also Be Interested in

Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess