EN
  • EN
  • DE

AVR128DA64T-I/PT

Part No AVR128DA64T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® DA
Package Tape & Reel
Core Processor AVR
Core Size 8-Bit
Speed 24MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 55
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 16K x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 22x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number AVR128DA64
Other Names 150-AVR128DA64T-I/PTCT,150-AVR128DA64T-I/PTDKR,150-AVR128DA64T-I/PTTR
Standard Package 1,200
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1264474-AVR128DA64T-I/PT
Ultra Librarian 3D Model Ultra Librarian AVR128DA64T-I/PT CAD Model

Description

Microchip Technology's AVR128DA64T-I/PT Microcontroller

The AVR128DA64T-I/PT is a cutting-edge microcontroller unit (MCU) from Microchip Technology, designed to cater to the sophisticated needs of modern embedded systems. This high-performance MCU is based on the AVR® family of microcontrollers which are renowned for their efficiency and ease of use. The AVR128DA64T-I/PT is particularly suitable for applications requiring a perfect blend of power efficiency and processing capability.

This microcontroller features a 128KB of flash memory, providing ample space for complex programs and algorithms. With 16KB SRAM and 512Bytes of EEPROM, it offers generous data storage options for real-time operation and data retention without power. The device operates at a voltage range of 1.8V to 5.5V, ensuring versatility in different power environments and making it ideal for battery-operated applications.

The AVR128DA64T-I/PT comes in a 64-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications while still providing enough I/O options for complex tasks. The MCU boasts a wide range of peripherals, including Core Independent Peripherals (CIPs) that help to offload the CPU and reduce power consumption. It also features advanced analog capabilities with a 12-bit differential ADC, 10-bit DAC, and analog comparators, making it an excellent choice for sensor interfacing and analog signal processing.

For communication needs, the microcontroller provides multiple serial communication modules, including SPI, I2C, and USART, which facilitate easy data exchange with other devices and sensors. The inclusion of PWM channels, timers, and custom programmable logic blocks further enhance its versatility, allowing for precise control in applications such as motor control, LED lighting, and more.

Designed with robustness in mind, the AVR128DA64T-I/PT is capable of operating in extended temperature ranges, making it a reliable choice for industrial applications. The integration of safety features, such as hardware CRC and watchdog timers, ensures system integrity and helps prevent failures. With the support of Microchip's comprehensive development tools and software libraries, developers can streamline their design process and bring products to market faster.

In summary, the AVR128DA64T-I/PT from Microchip Technology is a feature-rich and versatile microcontroller that is well-suited for a wide range of applications, from consumer electronics to industrial control systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9298 $51.0874
32+ $3.2245 $103.1840
49+ $3.1237 $153.0613
67+ $3.0229 $202.5343
86+ $2.9222 $251.3092
115+ $2.6199 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess