EN
  • EN
  • DE

AVR128DA32T-I/PT

Part No AVR128DA32T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001191-AVR128DA32T-I/PT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series AVR® DA
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Base Product Number AVR128DA32
Supplier Device Package 32-TQFP (7x7)
Package / Case 32-TQFP
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Oscillator Type Internal
Ultra Librarian 3D Model Ultra Librarian AVR128DA32T-I/PT CAD Model

Description

Microchip Technology's AVR128DA32T-I/PT Microcontroller

The AVR128DA32T-I/PT is a cutting-edge 8-bit microcontroller from Microchip Technology, designed to offer a perfect blend of power efficiency and performance for a wide range of embedded applications. This microcontroller is based on the high-performance AVR® DA family and is packed with an array of features that make it an ideal choice for projects requiring a compact, yet powerful MCU.

Key Features:

  • Advanced RISC Architecture: At the heart of the AVR128DA32T-I/PT lies an advanced RISC CPU architecture, enabling fast and efficient processing with a rich instruction set and 32 general-purpose working registers.
  • Memory: The device comes with 128KB of in-system self-programmable flash memory, 16KB SRAM, and 512 Bytes of EEPROM, providing ample space for complex applications and data storage.
  • Peripherals: A diverse set of peripherals is integrated, including multiple serial communication modules, a 12-bit differential ADC with gain stage, a 10-bit DAC, configurable custom logic (CCL), and multiple timers/counters.
  • Connectivity: For connectivity, it offers SPI, I2C, and USART interfaces, which support a wide range of communication protocols, making it easy to integrate into various systems.
  • Power Efficiency: Designed with power efficiency in mind, it supports multiple power-saving modes, which significantly reduce power consumption during idle or sleep states.
  • Operating Voltage: The microcontroller operates at a voltage range of 1.8V to 5.5V, providing flexibility in different power environments and applications.
  • Packaging: The AVR128DA32T-I/PT is available in a 48-pin TQFP package, which is suitable for space-constrained applications while still offering sufficient I/O options.
  • Temperature Range: It is designed to operate over the industrial temperature range (-40°C to 85°C), ensuring reliability and performance in extreme conditions.

The AVR128DA32T-I/PT from Microchip Technology is an excellent choice for designers looking for a robust microcontroller with rich features and low power consumption. Whether it's for industrial control systems, consumer electronics, automotive applications, or IoT devices, this MCU provides the flexibility and capabilities needed to drive innovation and efficiency in your next project.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7030 $51.8420
33+ $3.0383 $100.2639
51+ $2.9434 $150.1134
71+ $2.8484 $202.2364
91+ $2.7535 $250.5685
122+ $2.4687 $301.1814
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess