EN
  • EN
  • DE

ATXMEGA64D4-AUR

Part No ATXMEGA64D4-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 64KB FLASH 44TQFP / AVR series Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® XMEGA® D4
Package Tape & Reel
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 34
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Supply Voltage - Operating 1.6V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number ATXMEGA64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names ATXMEGA64D4-AURTR,ATXMEGA64D4-AURCT,ATXMEGA64D4AUR,ATXMEGA64D4-AURDKR
Standard Package 1,500
Win Source Part Number 965199-ATXMEGA64D4-AUR
Ultra Librarian 3D Model Ultra Librarian ATXMEGA64D4-AUR CAD Model

Description

Microchip Technology ATXMEGA64D4-AUR

The ATXMEGA64D4-AUR is a high-performance, low-power 8/16-bit microcontroller from Microchip Technology, designed to offer a perfect balance between processing power and energy efficiency. This microcontroller is part of the AVR XMEGA D4 family and is ideal for applications in the industrial, consumer, and automotive markets where efficient power usage and advanced features are essential.

Key Features:

  • Advanced RISC Architecture: With 64KB of flash memory, 4KB of EEPROM, and 4KB of SRAM, this device provides ample space for complex applications while maintaining a high level of performance.
  • High Precision Analog: It includes a 12-bit ADC with up to 16 channels and two 12-bit DACs, allowing for precise analog signal processing.
  • Digital Peripherals: Multiple communication interfaces are available, including USART, SPI, and I2C, along with USB connectivity for versatile digital communication.
  • PWM Channels: The ATXMEGA64D4-AUR features advanced timer/counters with extended functionality, including high-resolution PWM for accurate control over motor operations or LED dimming.
  • Power Efficiency: Designed for low-power consumption, it supports multiple power-saving modes to ensure optimal battery life for portable devices.
  • Programmable Multilevel Interrupt Controller: Enhanced interrupt handling capabilities enable responsive and efficient task management within the microcontroller.
  • Speed: It operates at a maximum frequency of 32MHz, delivering robust processing capabilities for time-sensitive tasks.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Packaging: Available in a 44-pin TQFP package, the ATXMEGA64D4-AUR is suitable for space-constrained applications while providing enough I/O ports for complex tasks.

Applications:

The versatile nature of the ATXMEGA64D4-AUR makes it suitable for a wide array of applications, including but not limited to energy management systems, industrial control systems, medical devices, and automotive systems. Its robust feature set ensures that designers can meet the stringent requirements of modern electronic devices.

Ordering Information:

The product is available in tape and reel form for automated assembly processes, denoted by the '-AUR' suffix in the product name, ensuring ease of integration into manufacturing workflows.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8000 $54.6000
16+ $6.4000 $102.4000
25+ $6.2000 $155.0000
34+ $6.0000 $204.0000
44+ $5.8000 $255.2000
58+ $5.2000 $301.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,170 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess