EN
  • EN
  • DE

ATXMEGA32E5UES

Part No ATXMEGA32E5UES
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047044-ATXMEGA32E5UES
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATXMEGA32E5UES CAD Model

Description

Microchip Technology's ATXMEGA32E5UES - High-Performance, Low-Power AVR Microcontroller

The ATXMEGA32E5UES is a cutting-edge 8/16-bit microcontroller from the renowned manufacturer Microchip Technology, designed to deliver maximum efficiency and performance for a wide range of embedded applications. This microcontroller is part of the XMEGA E5 series, which is well-known for its high-speed processing capabilities and minimal power consumption.

At the heart of the ATXMEGA32E5UES lies a powerful AVR CPU that operates at speeds up to 32 MHz. It provides the perfect balance between power and performance, enabling complex tasks to be executed swiftly while maintaining energy efficiency. The device is equipped with 32KB of in-system self-programmable flash, 1KB EEPROM, and 4KB SRAM, offering ample space for application code and data storage.

One of the standout features of the ATXMEGA32E5UES is its advanced set of peripherals. It includes high-speed analog components such as a 12-bit analog-to-digital converter (ADC) and a 2-channel digital-to-analog converter (DAC), which are ideal for precision measurement and control applications. Additionally, the microcontroller offers various communication interfaces like USART, SPI, and I2C, making it highly versatile for serial communication tasks.

The ATXMEGA32E5UES also boasts a unique set of safety and security features. It has a power-on reset, programmable brown-out detection, and a watchdog timer with separate on-chip ultra low power oscillator, ensuring reliable operation under varying conditions. For security, the device provides features like a hardware AES encryption engine and a random number generator, which are essential for secure data transmission and storage.

Designed for operation in extreme environments, the ATXMEGA32E5UES operates within a temperature range of -40°C to +85°C and is available in a 32-pad VQFN package. It is an ideal choice for industrial control systems, sensor networks, automotive applications, and any other scenario that demands a robust, high-performance microcontroller.

Overall, the ATXMEGA32E5UES from Microchip Technology is a highly capable microcontroller that offers developers the flexibility, efficiency, and power needed to drive modern embedded systems.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Generic
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
ADI Electronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess