EN
  • EN
  • DE

ATXMEGA32A4U-ANR

Part No ATXMEGA32A4U-ANR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor AVR
Part Core Size 8/16-Bit
Speed(Frequency) 32MHz
Number of I/O 34
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 4K x 8
Supply Voltage - Operating 1.6 V to 3.6 V
Data Converters A/D 12x12b, D/A 2x12b
Temperature Range - Operating 0°C to 105°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 1020616-ATXMEGA32A4U-ANR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATXMEGA32A4U-ANR CAD Model

Description

Microchip Technology's ATXMEGA32A4U-ANR

The ATXMEGA32A4U-ANR is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed to cater to the needs of modern embedded systems. This powerful MCU is part of the AVR® XMEGA® series, which is well-known for its high performance, low power consumption, and a rich set of integrated features.

At the heart of the ATXMEGA32A4U-ANR is an 8/16-bit AVR CPU with 32KB of in-system self-programmable flash, 4KB of boot code section, 4KB EEPROM, and 4KB SRAM. It operates at a maximum frequency of 32MHz, providing the computational power necessary for complex tasks. The device supports a wide voltage range of 1.6V to 3.6V, making it versatile for various applications.

One of the key features of the ATXMEGA32A4U-ANR is its advanced analog capabilities, including a 12-bit, 2MSPS Analog-to-Digital Converter (ADC) with up to 16 channels, and a 12-bit Digital-to-Analog Converter (DAC) for precise output. Moreover, this MCU boasts two analog comparators with a window mode function.

The MCU also comes with a rich set of peripherals, including four 16-bit timers/counters, two USARTs, two SPI interfaces, and two I2C compatible Two-Wire Interfaces. This allows for easy connectivity and communication with other devices in a system. Additionally, it features a USB 2.0 Full-speed/low-speed device interface with inbuilt support for USB compliance tests, ensuring reliable data transfer.

For enhanced security, the ATXMEGA32A4U-ANR includes a unique device ID and a hardware cryptographic module supporting DES, 3DES, AES, and SHA algorithms. This makes it an excellent choice for applications where data protection and integrity are paramount.

Programmers will appreciate the MCU's PDI (Program and Debug Interface), which simplifies the development process by providing a streamlined method for programming and debugging. The ATXMEGA32A4U-ANR is available in a 44-pin TQFP package, which is suitable for space-constrained applications while still offering sufficient I/O ports for most needs.

In summary, the ATXMEGA32A4U-ANR from Microchip Technology is an exceptional microcontroller that balances performance, power efficiency, and security, making it an ideal choice for a wide range of applications in the industrial, consumer, and communication markets.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2477 $50.7339
17+ $5.9468 $101.0956
27+ $5.7610 $155.5470
36+ $5.5752 $200.7072
47+ $5.3893 $253.2971
63+ $4.8318 $304.4034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess