EN
  • EN
  • DE

ATXMEGA16D4-CU

Part No ATXMEGA16D4-CU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 49VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor AVR
Part Core Size 8/16-Bit
Speed(Frequency) 32MHz
Number of I/O 34
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 1.6 V to 3.6 V
Data Converters A/D 12x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 49-VFBGA (5x5)
Win Source Part Number 1020613-ATXMEGA16D4-CU
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ATXMEGA16D4-CU CAD Model

Description

The ATXMEGA16D4-CU is a cutting-edge 8/16-bit microcontroller from the well-known manufacturer Microchip Technology. This high-performance, low-power AVR® XMEGA® microcontroller is designed to execute the most demanding tasks in a variety of applications, including industrial, automotive, and consumer electronics. Its unique features and capabilities make it an ideal choice for engineers and developers looking to push the boundaries of what's possible with microcontroller technology.

Key Features

  • Advanced RISC Architecture: The ATXMEGA16D4-CU boasts a powerful 8/16-bit RISC CPU, which allows it to deliver a throughput approaching 1 MIPS per MHz, ensuring high-speed computing and real-time performance.
  • Memory: With 16KB of in-system self-programmable flash, 1KB EEPROM, and 2KB SRAM, the device offers ample space for complex applications and data storage.
  • High Precision Analog: The microcontroller includes a 12-bit analog-to-digital converter and a 12-bit digital-to-analog converter, providing precise analog signal processing capabilities.
  • Rich Peripherals: It comes equipped with a variety of peripherals such as USART, SPI, and two-wire Interface (TWI), enhancing connectivity and interface options.
  • Low Power Consumption: Designed for power-sensitive applications, it features picoPower® technology for ultra-low power consumption during active and sleep modes.
  • Enhanced Safety and Security: The device includes features such as memory protection, a hardware cryptographic engine for secure communication, and a unique device ID for hardware authentication.

Applications

The versatility of the ATXMEGA16D4-CU makes it suitable for a wide range of applications. It's particularly adept at handling complex algorithms and processes in embedded systems, such as utility meters, industrial control systems, medical devices, and touch interfaces. Its robust feature set also enables its use in XMEGA applications where efficient power management and advanced communication protocols are required.

Package and Availability

The ATXMEGA16D4-CU is available in a 44-pin TQFP (Thin Quad Flat Package) which is ideal for space-constrained applications. For pricing, availability, and additional resources, interested parties should contact Microchip Technology or visit their official website.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4447 $57.7880
100+ $1.1854 $118.5400
155+ $1.1485 $178.0175
210+ $1.1113 $233.3730
270+ $1.0743 $290.0610
360+ $0.9632 $346.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,879 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess