EN
  • EN
  • DE

ATV2500L-30DM/883

Part No ATV2500L-30DM/883
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1191361-ATV2500L-30DM/883
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATV2500L-30DM/883 CAD Model

Description

Microchip Technology ATV2500L-30DM/883

The ATV2500L-30DM/883 is a high-performance, programmable logic device designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This complex programmable logic device (CPLD) is part of the military-grade series, offering a robust and reliable solution for applications that operate in harsh environments and require stringent quality standards.

Featuring a 24-pin ceramic dual in-line package (CDIP), the ATV2500L-30DM/883 is engineered to withstand extreme temperature ranges typically associated with military and aerospace applications. With its operating temperature specified from -55°C to +125°C, this device ensures consistent performance under the most demanding conditions.

With a high-density architecture, the ATV2500L-30DM/883 provides a substantial amount of logic gates, enabling the implementation of complex logic functions. Its versatility is further enhanced by the reprogrammable feature, which allows designers to update the logic configuration as needed to meet evolving design requirements. This makes the device ideal for prototyping as well as for production runs where updates might be necessary post-deployment.

The device boasts a fast propagation delay of 30ns, which ensures quick response times and high-speed operation, a critical factor for time-sensitive applications. This speed, combined with its high logic capacity, makes it suitable for a wide range of uses, including but not limited to, signal processing, control systems, communication interfaces, and data management in defense and aerospace systems.

Microchip Technology's commitment to quality is evident in the ATV2500L-30DM/883, as it meets the stringent MIL-STD-883 standards for military-grade electronic components. This compliance guarantees that the device has passed rigorous testing for shock, vibration, and other environmental stresses, ensuring reliability and durability in the field.

In summary, the ATV2500L-30DM/883 from Microchip Technology is a powerful and reliable CPLD designed for applications that cannot afford to compromise on performance or durability. Its military-grade specifications, coupled with the flexibility of programmability, make it a top choice for engineers looking for a robust logic solution.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Microchip Technology
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess