EN
  • EN
  • DE

ATV2500BQ-25JI

Part No ATV2500BQ-25JI
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 24MC 25NS 44PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATV2500B(L) and BQ(L)
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type OTP
Delay Time tpd(1) Max 25 ns
Voltage Supply - Internal 4.5V ~ 5.5V
Number of Macrocells 24
Number of I/O 24
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Base Product Number ATV2500B
Standard Package 27 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566990-ATV2500BQ-25JI
Ultra Librarian 3D Model Ultra Librarian ATV2500BQ-25JI CAD Model

Description

Microchip Technology ATV2500BQ-25JI

The ATV2500BQ-25JI is a high-performance Complex Programmable Logic Device (CPLD) from Microchip Technology, designed to meet the needs of high-speed digital systems. This integrated circuit provides a versatile solution for implementing customizable logic designs, making it an excellent choice for a wide range of applications including industrial control systems, automotive electronics, telecommunications, and data processing equipment.

Key Features:

  • Speed Grade: The device operates at 25 MHz, providing a balance between performance and power consumption, suitable for applications requiring moderate speed logic solutions.
  • High-Density Logic: With its advanced architecture, the ATV2500BQ-25JI offers a large amount of logic in a compact package, allowing for the implementation of complex functions without the need for multiple chips.
  • Reprogrammability: This CPLD is reprogrammable, which means it can be configured multiple times to adapt to evolving design requirements or to correct errors, significantly reducing development time and cost.
  • Junction Temperature Range: The device operates over an extended temperature range, making it suitable for use in harsh environments.
  • Package: Housed in a 44-lead PLCC (Plastic Leaded Chip Carrier) package, the ATV2500BQ-25JI ensures a reliable connection to the PCB and is suitable for surface-mount technology (SMT).

Applications:

The versatility and performance of the ATV2500BQ-25JI make it an ideal choice for various applications, including but not limited to:

  • Automotive electronics for engine control, infotainment systems, and body electronics.
  • Industrial control systems such as programmable logic controllers (PLCs) and motor control units.
  • Telecommunication infrastructure, including signal processing and network routing.
  • Data processing equipment that requires custom logic solutions for data manipulation and management.

Microchip Technology's commitment to quality and reliability is evident in the ATV2500BQ-25JI CPLD, offering designers a flexible and durable solution for their digital logic needs. Its reprogrammability, high-density logic, and robust package make it a smart choice for engineers looking to streamline their design process and create sophisticated systems with a single chip.

You May Also Be Interested in

Intel
IC CPLD 440MC 9NS 100MBGA
Need more? Email Us
Amd
IC CPLD 64MC 7NS 100VQFP
Need more? Email Us
Intel
IC CPLD 192MC 7.5NS 100MBGA
Need more? Email Us
Infineon Technologies
IC CPLD 192MC 12NS 160TQFP
Need more? Email Us
Lattice Semiconductor Corporation
EE PLD, 10NS, 96-CELL PQFP128
Need more? Email Us
Renesas Electronics America
IC CPLD 19MC 20TSSOP
Lowest to $2.3250
Microchip Technology
IC CPLD 64MC 25NS 44PLCC
Lowest to $14.8958
Amd
IC CPLD 512MC 9NS 208QFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 64CSBGA
Lowest to $11.8868

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess