EN
  • EN
  • DE

ATTINY43U-MU

Part No ATTINY43U-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATtiny
Package Tray
Product Status Active
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 8MHz
Connectivity USI
Peripherals Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O 16
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 64 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN-EP (4x4)
Base Product Number ATTINY43
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566955-ATTINY43U-MU
Ultra Librarian 3D Model Ultra Librarian ATTINY43U-MU CAD Model

Description

Microchip Technology's ATTINY43U-MU

The ATTINY43U-MU is a powerful microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, known for its compact size and versatile features. This particular model is part of the popular AVR® ATtiny series, which is designed to deliver high performance in a small footprint, making it an ideal choice for space-constrained applications.

The ATTINY43U-MU comes in a 20-pin QFN (Quad Flat No-leads) package, offering a robust set of features while maintaining a minimalistic design. This MCU operates at a voltage range of 1.8V to 5.5V, which allows for flexible power management and is suitable for battery-operated devices. With a maximum CPU speed of 8 MHz, it provides a balance between power consumption and processing capability, catering to applications that require efficient operation.

One of the key attributes of the ATTINY43U-MU is its 4KB of in-system programmable flash memory. This provides ample space for application code, enabling developers to implement complex functionalities within the MCU. Additionally, it is equipped with 256B of EEPROM and 256B of SRAM, further enhancing its storage capabilities. The device also supports a self-programmable flash on a boot code section, allowing for a high degree of flexibility in firmware updates and maintenance.

Connectivity and interfacing are also strengths of the ATTINY43U-MU, as it features a Universal Serial Interface (USI) that can be used for I2C or SPI communications. This makes it simple to connect with other components in a system, such as sensors, memory modules, and other MCUs. Moreover, it offers a 10-bit Analog-to-Digital Converter (ADC) with 6 channels, enabling the MCU to handle analog signals and convert them for digital processing.

For designers concerned with safety and reliability, the ATTINY43U-MU includes multiple programmable Watchdog Timers with separate on-chip oscillator, ensuring that the system remains stable and can recover from unexpected conditions. Additionally, it incorporates power-on reset and programmable brown-out detection features to safeguard against power irregularities.

In summary, the ATTINY43U-MU from Microchip Technology is a versatile and efficient microcontroller that is well-suited for a wide range of applications, from consumer electronics to industrial control systems. Its combination of memory, connectivity options, and robust safety features make it a reliable choice for developers looking to optimize their designs for space and performance.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1185 $53.5405
30+ $3.3793 $101.3790
46+ $3.2737 $150.5902
64+ $3.1681 $202.7584
82+ $3.0625 $251.1250
110+ $2.7457 $302.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 395 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess