EN
  • EN
  • DE

ATTINY20-UUR

Part No ATTINY20-UUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 12WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 12MHz
Number of I/O 10
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-WLCSP (1.56x1.4)
Win Source Part Number 1020526-ATTINY20-UUR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATTINY20-UUR CAD Model

Description

Microchip Technology's ATTINY20-UUR Microcontroller

The ATTINY20-UUR from Microchip Technology is a high-performance, low-power AVR® 8-bit microcontroller that combines 2KB ISP flash memory, 128B EEPROM, 128B SRAM, 11 general purpose I/O lines, 32 general purpose working registers, a single 16-bit timer/counter with compare modes, a 4-channel 10-bit A/D converter, and a watchdog timer with internal oscillator. This tiny powerhouse is designed for cost-sensitive applications with space constraints, ideal for the automotive, industrial, appliance, and consumer electronics markets.

Key Features of the ATTINY20-UUR

  • Advanced RISC Architecture: With 32 x 8 general purpose working registers, the ATTINY20-UUR boasts a throughput approaching 1 MIPS per MHz, balancing power consumption and processing speed.
  • Memory Capacity: It offers 2KB of in-system programmable flash, 128B EEPROM, and 128B SRAM, providing ample space for application code and data storage.
  • Power Efficiency: The device operates between 1.8-5.5 volts, allowing for flexible power sourcing, and features multiple sleep modes to conserve energy when full power is not required.
  • Peripheral Features: It includes a variety of peripherals such as a 10-bit ADC with four channels, a 16-bit timer with PWM capabilities, and a programmable watchdog timer with internal oscillator.
  • I/O and Package: The ATTINY20-UUR offers 11 programmable I/O lines and is available in a compact 20-pin QFN package, perfect for space-constrained applications.
  • Temperature Range: This microcontroller is operational across an industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.

Applications

The versatile nature of the ATTINY20-UUR makes it suitable for a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Smart sensors
  • Battery management
  • Consumer electronics
  • Home automation devices

With its compact design and robust feature set, the Microchip Technology ATTINY20-UUR microcontroller is an excellent choice for designers looking to optimize their system's size and power without compromising on performance.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0566 $58.0754
47+ $2.5081 $117.8807
72+ $2.4297 $174.9384
99+ $2.3513 $232.7787
128+ $2.2730 $290.9440
171+ $2.0378 $348.4638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess