EN
  • EN
  • DE

ATTINY102F-SSFR

Part No ATTINY102F-SSFR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB FLASH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATtiny
Package Tape & Reel
Product Status Active
Core Processor AVR
Core Size 8-Bit
Speed 12MHz
Connectivity UART/USART
Peripherals POR, PWM, WDT
Number of I/O 6
Program Memory Size 1KB (1K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 32 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ATTINY102
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1368618-ATTINY102F-SSFR
Ultra Librarian 3D Model Ultra Librarian ATTINY102F-SSFR CAD Model

Description

Microchip Technology's ATTINY102F-SSFR: A Compact Powerhouse

The ATTINY102F-SSFR is a member of Microchip Technology's renowned AVR® family of microcontrollers, designed to bring efficiency and versatility to a wide range of applications. This tiny yet powerful 8-bit microcontroller is packed with features that make it an ideal choice for projects where space is at a premium and low power consumption is essential.

Key Features

  • High-Performance AVR CPU: The ATTINY102F-SSFR boasts a high-speed AVR processor that runs at up to 12 MIPS (Million Instructions Per Second) at 12MHz, ensuring swift execution of complex tasks.
  • Memory Capacity: It comes with 1KB of in-system self-programmable flash memory, 32B SRAM, and 32B of EEPROM, providing ample space for code and data storage for small-scale applications.
  • Peripheral Features: This microcontroller includes an array of peripherals such as an 8-bit timer with two PWM channels, a 10-bit ADC, and a programmable watchdog timer, enhancing its functionality in embedded systems.
  • Low Power Consumption: Designed for power-sensitive applications, the ATTINY102F-SSFR offers multiple power-saving modes, allowing the device to conserve energy when not in full operation.
  • Package and Temperature Range: The device is available in a space-saving 6-pin SOT-23 package and operates within an industrial temperature range of -40°C to +125°C, making it robust for harsh environments.

Applications

The ATTINY102F-SSFR is highly suited for applications in the consumer electronics, automotive, industrial control, and sensor systems sectors. Its small footprint and rich feature set make it perfect for wearable devices, smart sensors, small actuators, and other embedded systems where size and power efficiency matter.

Development Support

Microchip offers a comprehensive suite of development tools for the ATTINY102F-SSFR, including software libraries, development boards, and integrated development environments (IDEs) like Atmel Studio. This support ensures a smooth design process from prototype to production.

With its combination of performance, power efficiency, and support, the ATTINY102F-SSFR from Microchip Technology stands out as a microcontroller that can bring sophistication to even the smallest of devices.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6286 $50.2880
195+ $0.5158 $100.5810
305+ $0.4997 $152.4085
415+ $0.4836 $200.6940
535+ $0.4675 $250.1125
720+ $0.4191 $301.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess