EN
  • EN
  • DE

ATSMARTPLUG-US

Part No ATSMARTPLUG-US
Manufacturer Microchip Technology
Catalog RF Evaluation and Development Kits, Boards
Description WIFI ENABLED POWER PLUG. US VER / - ATM90E26, ATSAMW25 Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN) 2.4GHz Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Microchip Technology
Package Box
Product Status Obsolete
Type Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN)
Frequency 2.4GHz
For Use With/Related Products ATM90E26, ATSAMW25
Supplied Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.79.0000
Win Source Part Number 1342698-ATSMARTPLUG-US
Ultra Librarian 3D Model Ultra Librarian ATSMARTPLUG-US CAD Model

Description

Introducing the ATSMARTPLUG-US from Microchip Technology

The ATSMARTPLUG-US is a cutting-edge smart plug solution designed and manufactured by Microchip Technology, a leader in the field of microcontroller, mixed-signal, analog, and Flash-IP solutions. This smart plug is an embodiment of modern convenience and energy efficiency, designed to bring smart control to your home or office appliances.

Smart Connectivity

The ATSMARTPLUG-US is equipped with advanced connectivity features, allowing it to seamlessly integrate into your existing smart home ecosystem. With built-in Wi-Fi capabilities, it enables you to control your appliances remotely via your smartphone or tablet. Whether you're at home or away, you can easily switch devices on or off, set schedules, and monitor energy usage with a few taps on your device.

Energy Monitoring and Efficiency

One of the most impressive features of the ATSMARTPLUG-US is its ability to help users monitor and manage energy consumption. It provides real-time feedback on the amount of power your connected devices are using, helping you to make informed decisions about your energy usage. The smart plug also supports the creation of schedules and timers to automatically power devices on and off, which can lead to significant savings on your energy bills.

Easy Setup and Compatibility

Installation and setup of the ATSMARTPLUG-US are incredibly user-friendly. The plug is designed to work with standard US electrical sockets and can be set up within minutes. It is compatible with a wide range of appliances and devices, making it a versatile addition to any smart home setup.

Safety and Security

Microchip Technology has ensured that the ATSMARTPLUG-US is not only convenient but also safe to use. It comes with built-in surge protection to safeguard your appliances against voltage spikes. Additionally, the smart plug features secure wireless communication protocols to protect your privacy and prevent unauthorized access.

Overall, the ATSMARTPLUG-US from Microchip Technology is an excellent investment for those looking to enhance their living or working spaces with smart technology. It offers convenience, energy savings, and the peace of mind that comes with using products from a reputable and trusted brand.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MAAL-009120-TR300
Need more? Email Us
MACOM Technology Solutions
CGHV27030S DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
SAMPLE BOARD,ASSEMBLY,VVA,GAAS,S
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.4-3.6 GHZ EVALUATION
Need more? Email Us
MACOM Technology Solutions
CGHV40100F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.7-3.98 GHZ EVALUATIO
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.6-3.8 GHZ EVALUATION
Need more? Email Us
MACOM Technology Solutions
CGHV40050F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MACP-009596-CA016
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess