EN
  • EN
  • DE

ATSHA204A-MAHPG-T

Part No ATSHA204A-MAHPG-T
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Accessories, 4.5Kb, 2Vcc to 4.5Vcc, -40deg C to 85deg C, UDFN-8, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046987-ATSHA204A-MAHPG-T
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATSHA204A-MAHPG-T CAD Model

Description

Product Overview: ATSHA204A-MAHPG-T

The ATSHA204A-MAHPG-T is a sophisticated cryptographic device designed by Microchip Technology, a leader in the field of smart, connected, and secure systems. This compact, high-security module offers advanced hardware-based key storage and cryptographic operations, making it an ideal choice for a wide range of applications that require robust security measures.

Key Features:

  • Secure Authentication: The ATSHA204A-MAHPG-T provides a hardware-based storage solution for cryptographic keys, ensuring that sensitive information remains protected against unauthorized access and tampering.
  • Advanced Cryptography: Equipped with a high-quality random number generator, this device supports a variety of cryptographic algorithms, including SHA-256 hashing, which is vital for secure challenge-response authentication schemes.
  • Small Form Factor: The device comes in an 8-pad UDFN package, optimizing it for space-constrained applications without compromising on security.
  • Low Power Consumption: Designed for efficiency, the ATSHA204A-MAHPG-T operates with minimal power requirements, making it suitable for battery-powered or energy-sensitive systems.
  • Wide Operating Range: With an operating temperature range from -40°C to +85°C, this device is robust enough to function reliably in a variety of harsh environmental conditions.
  • Easy Integration: The I2C interface facilitates seamless integration into existing designs, allowing for straightforward communication with microcontrollers and other digital systems.

Applications:

The ATSHA204A-MAHPG-T is versatile and can be employed in numerous applications where data integrity and security are paramount. These include:

  • Internet of Things (IoT) devices
  • Industrial control systems
  • Medical devices requiring HIPAA compliance
  • Consumer electronics requiring secure network authentication
  • Accessory and peripheral authentication

With its robust security features and flexible use cases, the ATSHA204A-MAHPG-T from Microchip Technology is an excellent choice for designers and engineers looking to enhance the security of their digital solutions.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,860 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess