EN
  • EN
  • DE

ATSAML21E16B-MUT

Part No ATSAML21E16B-MUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 32-QFN (5x5)
Manufacturer Microchip Technology
Series SAM L21E, Functional Safety (FuSa)
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SCI, SPI, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 25
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.63V
Data Converters A/D 10x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name ATSAML21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ATSAML21E16B-MUT-ND, 1611-ATSAML21E16B-MUTDKR-ND, 1611-ATSAML21E16B-MUTTR-ND, 1611-ATSAML21E16B-MUTDKRINACTIVE, 1611-ATSAML21E16B-MUTTRINACTIVE, ATSAML21E16B-MUTDKR, ATSAML21E16B-MUTCT, 1611-ATSAML21E16B-MUTCT, ATSAML21E16B-MUTTR, 1611-ATSAML21E16B-MUTTR, 1611-ATSAML21E16B-MUTDKR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862533-ATSAML21E16B-MUT
Ultra Librarian 3D Model Ultra Librarian ATSAML21E16B-MUT CAD Model

Description

Microchip Technology's ATSAML21E16B-MUT

The ATSAML21E16B-MUT is a cutting-edge microcontroller unit (MCU) from Microchip Technology, designed for power-sensitive and performance-demanding applications. This product is part of the SAM L21 family of MCUs that are based on the high-performance 32-bit ARM Cortex-M0+ processor and are known for their ultra-low-power consumption.

Key Features:

  • Core: ARM Cortex-M0+ CPU running at up to 48MHz, offering a balance between power consumption and processing capability.
  • Memory: Comes with 64KB of in-system self-programmable flash, 16KB of SRAM, and 32KB of read-while-write (RWW) EEPROM for robust data storage options.
  • Power Efficiency: Pioneering picoPower technology for ultra-low-power consumption in active and all sleep modes, making it ideal for battery-operated applications.
  • Analog Features: Equipped with high-precision analog functionalities which include a 12-bit ADC, a 10-bit DAC, and analog comparators.
  • Communication: Comprehensive set of serial communication modules including I2C, SPI, and USART, supporting a wide range of communication protocols.
  • Timers and PWM: Multiple timer/counters, a real-time counter, and PWM functionality to handle complex timing and control tasks.
  • Touch Interface: Integrated Peripheral Touch Controller supporting capacitive touch buttons, sliders, and wheels.
  • Package: Available in a 32-pin QFN package, providing a compact footprint for space-constrained applications.

Applications:

The versatility of the ATSAML21E16B-MUT makes it ideal for a diverse range of applications such as:

  • Internet of Things (IoT) devices
  • Wearable technology
  • Industrial control systems
  • Battery-operated devices
  • Medical instruments
  • Home automation systems

Microchip's ATSAML21E16B-MUT MCU offers developers a powerful, efficient, and versatile platform for creating innovative designs that require long battery life and high-performance processing. Its robust feature set ensures that it can meet the needs of the most demanding applications while still maintaining low power consumption.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4545 $54.5450
23+ $4.4755 $102.9365
35+ $4.3357 $151.7495
48+ $4.1958 $201.3984
62+ $4.0560 $251.4720
83+ $3.6364 $301.8212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess