EN
  • EN
  • DE

ATSAMD51G18A-MU

Part No ATSAMD51G18A-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000747-ATSAMD51G18A-MU
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Packaging Tray
Speed 120MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Core Size 32-Bit Single-Core
Ultra Librarian 3D Model Ultra Librarian ATSAMD51G18A-MU CAD Model

Description

Microchip Technology's ATSAMD51G18A-MU: A High-Performance Microcontroller

The ATSAMD51G18A-MU is a cutting-edge microcontroller from Microchip Technology, renowned for its exceptional performance and versatility. This device is a member of the SAM D51 series, which is based on the high-performance 32-bit ARM Cortex-M4 RISC processor with Floating Point Unit (FPU). It operates at a maximum speed of 120 MHz and features a wide range of peripherals, making it an ideal choice for a variety of applications, including industrial control, consumer electronics, and Internet of Things (IoT) devices.

One of the standout features of the ATSAMD51G18A-MU is its advanced connectivity options. It includes integrated support for USB, SPI, I2C, and UART, allowing for seamless integration with a host of external devices and systems. Moreover, it comes with a rich set of I/O interfaces, enabling designers to connect a multitude of sensors, actuators, and other components to create sophisticated and feature-rich products.

The microcontroller is equipped with 256KB of SRAM and 512KB of flash memory, providing ample space for complex applications and software stacks. The memory architecture is carefully designed to ensure fast and efficient access, which is crucial for applications requiring quick data processing and real-time performance.

For enhanced security, the ATSAMD51G18A-MU incorporates robust security features, including a True Random Number Generator (TRNG), hardware-based cryptographic acceleration, and secure boot capabilities. These features are essential for developing secure systems that can protect sensitive data and prevent unauthorized access or tampering.

The ATSAMD51G18A-MU is also designed with power efficiency in mind. It offers multiple power-saving modes, which enable developers to balance performance with power consumption, extending the battery life of portable devices. This is particularly important for IoT devices that require long-term operation on a single charge or with minimal power sources.

Overall, the ATSAMD51G18A-MU from Microchip Technology is a powerful and flexible microcontroller that can serve as the heart of a wide range of electronic products. Its combination of high-speed processing, extensive memory, advanced connectivity, and robust security features make it a top choice for engineers and designers looking to create innovative and reliable systems.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7078 $53.6624
19+ $5.5039 $104.5741
29+ $5.3319 $154.6251
39+ $5.1599 $201.2361
51+ $4.9879 $254.3829
68+ $4.4719 $304.0892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,078 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess