EN
  • EN
  • DE

ATSAMD21J17A-AUT

Part No ATSAMD21J17A-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64TQFP / ARM® Cortex®-M0+ SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 52
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 20x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number ATSAMD21
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ATSAMD21J17A-AUTDKR,ATSAMD21J17A-AUTTR,ATSAMD21J17A-AUTCT
Standard Package 1,500
Win Source Part Number 1322368-ATSAMD21J17A-AUT
Ultra Librarian 3D Model Ultra Librarian ATSAMD21J17A-AUT CAD Model

Description

Microchip Technology's ATSAMD21J17A-AUT: A High-Performance MCU for Advanced Applications

The ATSAMD21J17A-AUT from Microchip Technology is a robust and versatile microcontroller unit (MCU) that is part of the SAM D21 family. This product stands out due to its powerful ARM Cortex-M0+ processor, which operates at a maximum frequency of 48 MHz. Designed to cater to the needs of various advanced applications, the ATSAMD21J17A-AUT is an ideal choice for designers looking for a perfect blend of power efficiency and performance.

One of the key features of this MCU is its substantial 128 KB of Flash memory, coupled with 16 KB of SRAM, which allows for smooth and efficient operation even in complex applications. The device also offers an additional 8 KB of separate SRAM, which can be used as a cache to further enhance the system's performance.

The ATSAMD21J17A-AUT is equipped with a variety of peripherals that support its multifunctional capabilities. These include numerous serial communication modules, such as six SERCOM modules, which can be configured as UART, SPI, or I2C interfaces, providing excellent connectivity options for a wide range of applications. Additionally, the MCU comes with 20 PWM channels, 10-bit ADC with up to 20 channels, and a 10-bit DAC, making it an excellent choice for projects that require precise analog and digital control.

Designed with robustness in mind, the ATSAMD21J17A-AUT operates within an extended temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments. It also features a 32-bit Real-Time Clock and calendar, Watchdog Timer, and Brown-Out Detector to maintain system integrity and prevent data loss during unexpected events.

For security-conscious applications, the ATSAMD21J17A-AUT incorporates features such as a True Random Number Generator and hardware-based cryptographic support, which are essential for secure communication and data protection. The device is also compliant with automotive-grade quality standards, which is reflected in its 'AUT' suffix, indicating its suitability for automotive and other high-reliability applications.

In summary, the ATSAMD21J17A-AUT from Microchip Technology is a highly capable MCU that offers an impressive set of features for developers needing a reliable, secure, and high-performing solution for their embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4747 $52.3229
17+ $6.1331 $104.2627
26+ $5.9414 $154.4764
35+ $5.7498 $201.2430
45+ $5.5581 $250.1145
61+ $4.9832 $303.9752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,830 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess