EN
  • EN
  • DE

ATSAMD21J17A-AU

Part No ATSAMD21J17A-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series SAM D21J, Functional Safety (FuSa)
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 52
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 20x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name ATSAMD21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 1611-ATSAMD21J17A-AUINACTIVE, 1611-ATSAMD21J17A-AU, 1611-ATSAMD21J17A-AU-ND
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844059-ATSAMD21J17A-AU
Ultra Librarian 3D Model Ultra Librarian ATSAMD21J17A-AU CAD Model

Description

Microchip Technology's ATSAMD21J17A-AU Microcontroller

The ATSAMD21J17A-AU is a high-performance, low-power microcontroller from Microchip Technology that is part of the wider SAM D21 family. This microcontroller is built around a 32-bit ARM Cortex-M0+ processor, designed for efficiency and power-saving operation, making it an ideal choice for a wide range of industrial, consumer, and IoT applications.

With its advanced architecture, the ATSAMD21J17A-AU offers a maximum CPU speed of 48MHz, providing the computational power needed for complex tasks while maintaining a balance with power consumption. It is equipped with 128KB of flash memory and 16KB of SRAM, ensuring ample space for code storage and smooth execution of applications that require efficient memory management.

The device also features a variety of peripherals that enhance its functionality. It includes multiple serial communication modules, including I2C, SPI, and USART interfaces, allowing for flexible connection options with other devices and peripherals. Moreover, it boasts 10-bit ADCs, a DAC, PWM channels, and timers, which are essential for control applications that need precise signal generation and measurement.

One of the standout features of the ATSAMD21J17A-AU is its Peripheral Touch Controller (PTC), which supports capacitive touch interfaces without the need for external components. This feature enables designers to create intuitive user interfaces for their products, such as touch buttons, sliders, and wheels.

The microcontroller comes in a 64-pin TQFP package, which provides a compact footprint while still offering sufficient I/O options for most applications. Its operational voltage range of 1.62V to 3.63V allows for flexibility in power supply design and compatibility with various external components.

For developers, Microchip provides extensive support in the form of the Atmel Studio IDE, software libraries, and the Atmel START code configurator. These tools help to streamline the development process, from initial setup to debugging and deployment. Additionally, the ATSAMD21J17A-AU is supported by the Arduino ecosystem, making it accessible to hobbyists and professionals alike who are familiar with Arduino software and hardware.

In conclusion, the ATSAMD21J17A-AU microcontroller from Microchip Technology is a versatile and powerful component that is well-suited for a multitude of applications requiring a balance between performance and power efficiency.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9935 $53.9415
21+ $4.9178 $103.2738
32+ $4.7641 $152.4512
44+ $4.6104 $202.8576
57+ $4.4567 $254.0319
76+ $3.9957 $303.6732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,180 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess