EN
  • EN
  • DE

ATSAMD21G18A-UUT

Part No ATSAMD21G18A-UUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 45WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 45-WLCSP
Manufacturer Microchip Technology
Series SAM D21G, Functional Safety (FuSa)
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 38
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 14x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 45-XFBGA, WLCSP
Case / Package 45-WLCSP
Family Name ATSAMD21G18
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ATSAMD21G18A-UUTCT, ATSAMD21G18A-UUTDKR, ATSAMD21G18A-UUT-ND, ATSAMD21G18A-UUTTR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862498-ATSAMD21G18A-UUT
Ultra Librarian 3D Model Ultra Librarian ATSAMD21G18A-UUT CAD Model

Description

Microchip Technology's ATSAMD21G18A-UUT Microcontroller

The ATSAMD21G18A-UUT is a high-performance, low-power microcontroller from Microchip Technology's SAM D21 series, designed to elevate the efficiency and functionality of a wide range of applications. This microcontroller is based on the powerful ARM Cortex-M0+ processor, which operates at a maximum frequency of 48MHz. With its advanced architecture and feature set, the ATSAMD21G18A-UUT is an ideal choice for embedded systems that require a combination of power efficiency and processing capability.

With 256KB of flash memory and 32KB of SRAM, the ATSAMD21G18A-UUT offers ample storage for complex applications and algorithms. The device also includes a variety of peripherals, such as a full-speed USB interface, I2S, and multiple serial communication modules (SERCOM), which can be configured as UART, I2C, or SPI interfaces. This allows for flexible and robust connectivity options to meet the requirements of various communication protocols.

The microcontroller also features a 12-bit ADC with up to 20 channels, offering precise analog to digital conversion for sensor interfacing and data acquisition tasks. Additionally, it comes equipped with a 10-bit DAC, touch sensing capabilities, and various timing and control functions including multiple timers/counters and PWM outputs.

For enhanced security, the ATSAMD21G18A-UUT provides several features, such as a 128-bit AES encryption engine, which ensures secure data transmission and storage. It also includes a unique ID and a secure key storage area, further bolstering the security of user applications.

Designed with power efficiency in mind, the microcontroller supports multiple power-saving modes, making it an excellent choice for battery-powered and portable devices. Developers can leverage these modes to significantly extend battery life while maintaining responsive performance.

The ATSAMD21G18A-UUT is available in a 48-pin TQFP package and is fully supported by Microchip's development ecosystem, which includes the Atmel Studio IDE, Atmel START software configuration platform, and a wide range of development boards. This robust support simplifies the development process, enabling rapid prototyping and streamlined production of applications ranging from IoT devices and sensor hubs to control systems and consumer electronics.

Overall, the ATSAMD21G18A-UUT by Microchip Technology offers a balance of performance, power efficiency, and security, making it a versatile choice for designers looking to create advanced, reliable, and efficient embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7993 $57.9930
25+ $4.7586 $118.9650
38+ $4.6096 $175.1648
52+ $4.4606 $231.9512
67+ $4.3128 $288.9576
90+ $3.8658 $347.9220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,181 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess