EN
  • EN
  • DE

FH8069004675105

Part No FH8069004675105
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i7-11390H (12M Cache, up to 5.00 GHz) w/IPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953101-FH8069004675105
Series *
Ultra Librarian 3D Model Ultra Librarian FH8069004675105 CAD Model

Description

The Intel FH8069004675105 is a high-performance embedded microprocessor designed for a variety of industrial and commercial applications. This processor is engineered to deliver a balance of processing power and energy efficiency, making it suitable for deployment in demanding environments where consistent and reliable operation is crucial. As part of Intel's embedded solutions, it offers extended lifecycle support and robust features.

Applications

  • Industrial control systems
  • Retail point-of-sale (POS) systems
  • Digital signage solutions
  • Network security appliances
  • Medical imaging equipment

Features

  • Multi-core architecture for enhanced multitasking capabilities
  • Integrated graphics processing unit (GPU) for visual applications
  • Support for high-speed memory interfaces
  • Extended temperature range operation
  • Advanced security features, including hardware-based encryption

Benefits

  • Improved system responsiveness and performance
  • Enhanced visual capabilities for graphics-intensive applications
  • Faster data transfer rates with high-speed memory support
  • Reliable operation in harsh environmental conditions
  • Increased data security and protection against threats

The FH8069004675105 microprocessor integrates a multi-core processing unit, enabling it to handle multiple tasks simultaneously and efficiently. This is particularly beneficial in applications requiring real-time data processing and analysis. The integrated GPU supports high-resolution displays and accelerated graphics rendering, making it suitable for applications such as digital signage and medical imaging. The processor also includes advanced power management features to optimize energy consumption and reduce overall system costs. The extended temperature range allows it to operate reliably in extreme conditions, ensuring consistent performance in industrial environments.

Additionally, the FH8069004675105 incorporates hardware-based security technologies, such as Intel's Advanced Encryption Standard (AES) and Secure Key, to protect sensitive data and prevent unauthorized access. This is essential for applications in network security and financial transactions. The processor's compact form factor and low power consumption make it an ideal choice for space-constrained and energy-sensitive applications. Overall, the Intel FH8069004675105 provides a comprehensive solution for embedded systems, offering a compelling combination of performance, security, and reliability.

You May Also Be Interested in

Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess