EN
  • EN
  • DE

ATSAMD20G17A-MUT

Part No ATSAMD20G17A-MUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 48-QFN (7x7)
Manufacturer Microchip Technology
Series SAM D20G
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 38
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 14x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-QFN (7x7)
Family Name ATSAMD20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ATSAMD20G17A-MUTCT, ATSAMD20G17A-MUTDKR, ATSAMD20G17A-MUTTR
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862481-ATSAMD20G17A-MUT
Ultra Librarian 3D Model Ultra Librarian ATSAMD20G17A-MUT CAD Model

Description

Microchip Technology's ATSAMD20G17A-MUT Microcontroller

The ATSAMD20G17A-MUT is a high-performance, low-power microcontroller from Microchip Technology, designed for a wide range of applications. Built on a powerful ARM Cortex-M0+ processor, this device offers a perfect balance between efficiency and computing capability, making it an ideal choice for power-sensitive and space-constrained projects.

Core Features

  • Processor: The heart of the ATSAMD20G17A-MUT is a 32-bit ARM Cortex-M0+ CPU, which operates at a maximum frequency of 48MHz. This processor is known for its energy efficiency, which extends the battery life of portable applications.
  • Memory: It comes equipped with 16KB of SRAM and 128KB of flash memory, providing ample space for code storage and efficient in-operation data management.
  • I/O Capabilities: A rich set of input/output options are available, including multiple serial communication modules (SERCOM) that can be configured as UART, SPI, or I2C interfaces, offering flexibility for various communication needs.
  • Power Management: The microcontroller features a variety of power-saving modes and an integrated voltage regulator, allowing for a wide voltage range operation and reduced power consumption during idle or sleep states.
  • Peripheral Touch Controller: A built-in PTC provides support for capacitive touch interfaces, enabling the creation of intuitive user interfaces with touch buttons, sliders, and wheels without the need for external components.
  • Package: The ATSAMD20G17A-MUT is available in a QFN-48 package, offering a compact footprint for space-constrained applications.
  • Temperature Range: This microcontroller operates over an industrial temperature range, making it suitable for harsh environment applications.

Applications

The versatility of the ATSAMD20G17A-MUT makes it an excellent choice for a variety of applications, including but not limited to industrial control systems, consumer electronics, Internet of Things (IoT) devices, and battery-operated products. Its robust design and extensive feature set ensure reliable performance for both simple and complex tasks.

Development Support

Microchip Technology provides comprehensive development support for the ATSAMD20G17A-MUT, including software libraries, development boards, and a suite of tools for programming and debugging. This ecosystem helps accelerate the development process and reduce time to market for products built around this microcontroller.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8714 $51.6852
43+ $2.3560 $101.3080
66+ $2.2824 $150.6384
91+ $2.2087 $200.9917
118+ $2.1351 $251.9418
157+ $1.9142 $300.5294
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,463 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess