EN
  • EN
  • DE

MAX4111CSA+

Part No MAX4111CSA+
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 211409-MAX4111CSA+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4111CSA+ CAD Model

Description

Maxim Integrated's MAX4111CSA+ High-Speed Operational Amplifier

The MAX4111CSA+ is a high-performance operational amplifier (op-amp) designed by Maxim Integrated, a renowned manufacturer of analog and mixed-signal integrated circuits. This op-amp is part of Maxim's precision amplifier lineup and is engineered to offer a blend of speed, low noise, and low power consumption, making it an ideal choice for a wide range of applications including data acquisition systems, test equipment, and communication systems.

The MAX4111CSA+ is characterized by its high-speed operation, with a gain-bandwidth product of 200MHz and a slew rate of 600V/µs. These features enable the op-amp to handle fast signal transitions and high-frequency signals with ease, making it suitable for video processing, A/D converters, and high-speed filters. The device operates from a single +5V supply or dual ±5V supplies, offering design flexibility for various system requirements.

Additionally, the MAX4111CSA+ boasts a low-differential gain and phase error, which is critical for maintaining signal fidelity in video and RF applications. Its low input bias current and low input offset voltage ensure precision in measurement and control systems. The op-amp also features a high output drive capability, capable of delivering 45mA of continuous output current, which is beneficial for driving heavy loads.

The MAX4111CSA+ comes in a compact 8-pin SOIC package, making it space-efficient for designs where board real estate is at a premium. Its industrial temperature range from -40°C to +85°C allows for reliable operation in harsh environments.

For designers and engineers looking for a high-speed operational amplifier with robust features, the MAX4111CSA+ from Maxim Integrated stands out as a solid option. Its combination of speed, precision, and power efficiency makes it a versatile component for enhancing the performance of a variety of electronic systems.

Whether it's for professional-grade video equipment, high-speed data processing, or precision instrumentation, the MAX4111CSA+ is engineered to meet the demands of applications where performance cannot be compromised.

You May Also Be Interested in

ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
EliteMT
Lowest to $3.4246
STMicroelectronics
Need more? Email Us
ESMT
Need more? Email Us
Agere Systems
Need more? Email Us
Shindengen
Lowest to $5.6838
STMicroelectronics
Need more? Email Us
ESMT
Lowest to $1.0845

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4285 $62.5710
14+ $8.5562 $119.7868
21+ $8.2894 $174.0774
29+ $8.0215 $232.6235
38+ $7.7547 $294.6786
50+ $6.9519 $347.5950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess