The ATSAMD20E18A-MNT is a high-performance, low-power microcontroller from Microchip Technology, designed to offer a perfect balance between efficiency and processing power. This microcontroller is based on the ARM Cortex-M0+ processor, which provides a single-cycle 32-bit core capable of running up to 48 MHz. With its rich set of peripherals and flexible power management options, the ATSAMD20E18A-MNT is an ideal choice for a wide range of applications, including industrial control systems, consumer electronics, and IoT devices.
Key Features:
- Core: ARM Cortex-M0+ CPU running at up to 48 MHz
- Memory: 256 KB of flash memory and 32 KB of SRAM
- I/O Pins: Up to 52 programmable I/O pins for versatile connectivity
- Analog-to-Digital Converter (ADC): 12-bit ADC with up to 20 channels
- Serial Communication: I2C, SPI, and USART interfaces for serial communication
- Timers: Multiple 16-bit timers for precise event timing and PWM generation
- Package: Available in a 32-pin QFN package for compact board designs
- Operating Voltage: 1.62V to 3.63V power supply range
- Temperature Range: -40°C to +85°C operational temperature range
Energy Efficiency:
One of the standout features of the ATSAMD20E18A-MNT is its energy efficiency. The device offers multiple power-saving modes, including Idle and Standby, which help to minimize power consumption during periods of reduced activity. This makes it an excellent choice for battery-powered and portable applications where power efficiency is critical.
Development Support:
Microchip provides comprehensive development support for the ATSAMD20E18A-MNT with its Atmel Studio integrated development environment (IDE) and the Atmel Software Framework (ASF). These tools simplify the development process, enabling rapid prototyping and development of feature-rich applications.
Whether you're developing a complex control system or a simple IoT node, the ATSAMD20E18A-MNT offers a robust platform with the flexibility and performance to meet your design requirements.