EN
  • EN
  • DE

ATSAMC21G18A-MUT

Part No ATSAMC21G18A-MUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 48VQFN  /  ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-QFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM C21, Functional Safety (FuSa)
Package Tape & Reel
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 38
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 14x12b, 2x16b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Base Product Number ATSAMC21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names ATSAMC21G18A-MUTDKR,1611-ATSAMC21G18A-MUTTRINACTIVE,1611-ATSAMC21G18A-MUTTR-ND,1611-ATSAMC21G18A-MUTDKR,1611-ATSAMC21G18A-MUTDKRINACTIVE,ATSAMC21G18A-MUTCT,1611-ATSAMC21G18A-MUTCT,ATSAMC21G18A-MUTTR,1611-ATSAMC21G18A-MUTTR,1611-ATSAMC21G18A-MUTDKR-ND
Standard Package 4,000
Win Source Part Number 974839-ATSAMC21G18A-MUT
Ultra Librarian 3D Model Ultra Librarian ATSAMC21G18A-MUT CAD Model

Description

Microchip Technology ATSAMC21G18A-MUT Microcontroller

The ATSAMC21G18A-MUT is a robust and versatile microcontroller from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This microcontroller is based on the high-performance 32-bit ARM Cortex-M0+ processor, which operates at a maximum frequency of 48 MHz, providing a perfect balance between power consumption and processing capability. It is particularly suitable for industrial and automotive applications, where reliability and efficiency are critical.

With a substantial 256KB of flash memory and 32KB of SRAM, the ATSAMC21G18A-MUT offers ample space for complex application code and data storage. Its memory architecture is designed to enable fast and efficient access, which is essential for applications requiring quick data processing and real-time performance.

The device is equipped with a rich set of peripherals, including multiple serial communication modules (SERCOM) that can be configured as UART, SPI, or I2C interfaces, providing excellent connectivity options. Moreover, it has several timers/counters, a 10-bit ADC with up to 16 channels, and a 10-bit DAC, which are instrumental in various control and monitoring tasks.

For enhanced functionality, the ATSAMC21G18A-MUT features a Peripheral Touch Controller (PTC) that supports capacitive touch interfaces, making it an ideal choice for applications with user interfaces. The microcontroller also comes with a full-speed USB interface, enabling easy integration with computer systems and other USB devices.

The robustness of the ATSAMC21G18A-MUT is further highlighted by its extended operating temperature range, which ensures reliable operation under extreme conditions. Additionally, it supports 5V operation, which is a key requirement for many automotive and industrial applications, where higher voltage levels are common.

Overall, the ATSAMC21G18A-MUT from Microchip Technology is a powerful and reliable microcontroller that offers an excellent set of features for a wide range of applications. Its performance, coupled with Microchip's reputation for quality and support, makes it a top choice for engineers and developers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2744 $55.6464
14+ $7.6098 $106.5372
21+ $7.3720 $154.8120
29+ $7.1342 $206.8918
37+ $6.8964 $255.1668
49+ $6.1830 $302.9670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess