EN
  • EN
  • DE

ATSAMC21G17A-AUT

Part No ATSAMC21G17A-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)
Manufacturer Microchip Technology
Series SAM C21, Functional Safety (FuSa)
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity CANbus, I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 38
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 14x12b, 2x16b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-TQFP
Case / Package 48-TQFP (7x7)
Family Name ATSAMC21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862473-ATSAMC21G17A-AUT
Ultra Librarian 3D Model Ultra Librarian ATSAMC21G17A-AUT CAD Model

Description

Microchip Technology ATSAMC21G17A-AUT Overview

The ATSAMC21G17A-AUT is a robust automotive-grade microcontroller unit (MCU) from Microchip Technology, designed to meet the rigorous demands of automotive and industrial applications. This MCU is part of the SAM C21 series, which is well-known for its high performance and energy efficiency.

Key Features

  • Core: The ATSAMC21G17A-AUT is built around the powerful ARM Cortex-M0+ processor, which operates at a maximum frequency of 48 MHz. This core provides the perfect balance between processing power and power consumption, making it ideal for cost-sensitive and power-constrained applications.
  • Memory: It comes with 128 KB of flash memory and 16 KB of SRAM, offering ample space for complex applications and data storage.
  • Communication: This MCU is equipped with a variety of communication interfaces, including multiple SERCOM modules that can be configured as USART, UART, SPI, and I2C. It also features CAN-FD for advanced automotive communication needs.
  • Timers and PWM: It includes multiple 16-bit timers, a 16-bit real-time counter, and PWM channels, allowing for precise control in timing-sensitive tasks.
  • Analog Features: The ATSAMC21G17A-AUT integrates a 12-bit ADC with up to 10 channels, a 10-bit DAC, and analog comparators, facilitating a wide range of analog functions.
  • Supply Voltage: The operating voltage range of 2.7V to 5.5V provides flexibility for various automotive power systems.
  • Temperature Range: With an extended temperature range of -40°C to +125°C, the MCU is resilient in harsh environmental conditions.
  • Packaging: The device is available in a 48-pin TQFP package, which is suitable for space-constrained applications.

Applications

The ATSAMC21G17A-AUT's robust feature set makes it an excellent choice for a multitude of automotive applications, including body control modules, sensor interfacing, and advanced lighting systems. It is also well-suited for industrial applications that require reliable operation in extreme conditions, such as factory automation, HVAC systems, and motor control.

Quality and Reliability

As an automotive-grade product, the ATSAMC21G17A-AUT meets the stringent quality standards of the automotive industry, including AEC-Q100 qualification. Microchip's commitment to quality ensures that this MCU will deliver consistent performance and reliability for the lifetime of the application it serves.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6720 $53.3760
19+ $5.4744 $104.0136
29+ $5.3034 $153.7986
39+ $5.1323 $200.1597
51+ $4.9612 $253.0212
68+ $4.4480 $302.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess